EN
  • EN
  • DE

5961003801

Part No 5961003801
Manufacturer FAIR-RITE PRODUCTS
Catalog Cable Ferrites
Description FERRITE CORE SOLID 35.56MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fair-Rite Products Corp.
Packaging Bulk
Part Status Active
Type Toroid
Design Solid
Material 61
Inner Dimension 1.400" Dia (35.56mm)
Outer Dimension 2.401" Dia (61.00mm)
Mounting Type Free Hanging
Length 0.500" (12.70mm)
Ultra Librarian 3D Model Ultra Librarian 5961003801 CAD Model

Description

Solid Free Hanging Ferrite Core ID 1.400" Dia (35.56mm) OD 2.401" Dia (61.00mm) Length 0.500" (12.70mm)

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE 290 OHM CLIP
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 70 OHM SOLID 12MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 245OHM HINGED 5.11MM
Need more? Email Us
Kemet
FERRITE CORE SOLID 14MM
Need more? Email Us
Kemet
FERRITE CORE HINGED 9MM
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 270 OHM SOLID 6.3MM
Need more? Email Us
Kemet
FERRITE CORE HINGED 6MM
Lowest to $2.1395
FAIR-RITE PRODUCTS
FERRITE CORE 80 OHM SOLID
Need more? Email Us
Laird-Signal Integrity Products
FERRITE 120 OHM HINGED 32MM X 1.
Lowest to $1.3636

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5774 $52.8870
12+ $8.6789 $104.1468
18+ $8.4077 $151.3386
25+ $8.1365 $203.4125
32+ $7.8653 $251.6896
43+ $7.0516 $303.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess