EN
  • EN
  • DE

156125RG73000

Part No 156125RG73000
Manufacturer Wurth Electronics Inc
Catalog LED Indication - Discrete
Description LED GRN/RED CLEAR 4SMD BOTTOM / Green, Red 525nm Green, 624nm Red LED Indication - Discrete 3.3V Green, 2V Red 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Würth Elektronik
Series WL-SBRW
Package Tape & Reel
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 285mcd Green, 180mcd Red
Lens Style Square with Flat Top
Lens Size 1.20mm
Voltage - Forward (Vf) (Typ) 3.3V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting Type Surface Mount, Bottom Entry
Wavelength - Dominant 525nm Green, 624nm Red
Wavelength - Peak 520nm Green, 632nm Red
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Dimension 3.20mm L x 1.20mm W
Height (Max) 0.80mm
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 732-11428-2,732-11428-6,732-11428-1
Standard Package 3,000
Win Source Part Number 1137304-156125RG73000
Ultra Librarian 3D Model Ultra Librarian 156125RG73000 CAD Model

Description

The Wurth Electronics 156125RG73000 is a light pipe designed to transmit light from an LED on a PCB to a front panel or other desired location. This light pipe is part of Wurth Electronics' extensive range of optoelectronic components, known for their quality and performance. It is used to provide visual indication of system status or activity.

Applications:

  • Front Panel Indicators: Used to display system status, power status, or activity on front panels of electronic devices.
  • PCB to Panel Light Transfer: Transfers light from LEDs on a PCB to a remote location.
  • Industrial Equipment: Employed in industrial control panels for visual indication of machine status.
  • Consumer Electronics: Integrated into consumer electronics devices for power and activity indicators.
  • Medical Devices: Utilized in medical equipment for status indication.

Features:

  • Clear Material: Made from a clear material to maximize light transmission.
  • Press-Fit Design: Allows for easy and secure mounting to the PCB.
  • Round Shape: Provides a focused and clear light output.
  • Durable Construction: Designed for long-term reliability and performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Light Transfer: Ensures maximum light transmission from the LED to the display point.
  • Easy Installation: Simple and quick mounting process.
  • Reliable Performance: Provides consistent and dependable light indication.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Environmentally Friendly: Complies with environmental regulations.

The Wurth Electronics 156125RG73000 light pipe is a reliable and efficient solution for transferring light from an LED on a PCB to a front panel or other display location. Its clear material and optimized design ensure maximum light transmission, and its press-fit design allows for easy and secure mounting. This light pipe is commonly used in applications where visual indication of system status is required. Its robust construction and RoHS compliance make it a trusted choice for electronic designers and manufacturers. The focused light output provides a clear and easily visible indication, enhancing the user interface of electronic devices. The durability of the material ensures that the light pipe will perform reliably over the long term.

You May Also Be Interested in

Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess