EN
  • EN
  • DE

SA14TR

Part No SA14TR
Manufacturer World Produts Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969458-SA14TR
Categories OEM Parts( S )
Manufacturer World Produts Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA14TR CAD Model

Description

The SA14TR is a Transient Voltage Suppressor (TVS) diode manufactured by World Products Inc. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. The 'SA' likely refers to a specific series within World Products Inc.'s TVS diode offerings, and the '14' probably indicates the standoff voltage (14V), but this must be verified with the datasheet.

Applications:

  • Automotive electronics: Protecting automotive control units (ECUs), sensors, and communication interfaces from voltage surges.
  • Industrial equipment: Safeguarding industrial control systems, programmable logic controllers (PLCs), and motor drives from transient voltage events.
  • Telecommunications equipment: Protecting telecom lines, modems, and networking devices from lightning-induced surges.
  • Consumer electronics: Protecting portable devices, smartphones, and tablets from ESD.
  • Power supplies: Protecting power supplies from voltage transients and surges.

Features:

  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low clamping voltage: Limits the voltage across the protected component to a safe level.
  • Unidirectional or bidirectional: Available in both unidirectional and bidirectional configurations to suit different applications.
  • Small form factor: Available in compact packages for space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Protection against voltage transients: Prevents damage to sensitive electronic components from voltage surges and ESD.
  • Improved system reliability: Enhances the reliability of electronic systems by protecting them from transient voltage events.
  • Reduced downtime: Minimizes downtime by preventing equipment failures caused by voltage surges.
  • Lower repair costs: Reduces repair costs by protecting components from damage.
  • Compliance with safety standards: Helps to meet safety standards for surge protection.

Additional Details:

The SA14TR's key specifications include the standoff voltage (Vrwm), breakdown voltage (Vbr), clamping voltage (Vc), and peak pulse current (Ipp). The standoff voltage is the maximum voltage that the TVS diode can withstand without conducting. The breakdown voltage is the voltage at which the TVS diode begins to conduct. The clamping voltage is the maximum voltage that the TVS diode will allow across the protected component during a surge event. The peak pulse current is the maximum surge current that the TVS diode can withstand without damage. The SA14TR likely uses a glass passivated junction to ensure reliability and consistent performance. The 'TR' suffix likely indicates the packaging type, such as tape and reel, for automated assembly.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess