The WM8993E is a low-power, high-performance audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It is specifically designed for use in portable devices such as smartphones and tablets where audio quality and power efficiency are critical. This codec integrates a stereo DAC and ADC, along with headphone and speaker drivers, and a variety of audio processing features to enhance the user's audio experience.
Applications:
- Smartphones
- Tablets
- Portable gaming consoles
- Portable media players
- Voice recorders
Features:
- Stereo DAC and ADC
- Integrated headphone and speaker drivers
- Low power consumption
- Digital audio processing (DSP) for audio enhancement
- Microphone bias supply
- I2S/PCM digital audio interface
- Flexible clocking scheme
- Small form factor package
Benefits:
- Exceptional Audio Quality: Provides high-fidelity audio reproduction for a premium listening experience.
- Extended Battery Life: Optimized for low power consumption, extending the operational life of portable devices.
- Compact Design: The small package size allows for easy integration into space-constrained devices.
- Enhanced Audio Experience: Integrated DSP enhances audio quality through noise reduction, equalization, and other processing techniques.
- Simplified Microphone Connectivity: Integrated microphone bias simplifies external circuitry, reducing component count and board space.
The WM8993E incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The integrated headphone driver is capable of driving a wide range of headphone impedances. The digital audio processing features offer significant flexibility in tailoring the audio output to specific user preferences and application requirements. The I2S/PCM interface allows for seamless integration with other digital audio components. The flexible clocking scheme simplifies system design by providing a range of clocking options.
The integrated microphone bias supply supports both electret and MEMS microphones. The codec is controlled via a serial interface, allowing for configuration of various parameters, such as gain, volume, and audio processing settings. It also features a built-in voltage regulator, providing a stable supply voltage for the internal circuitry. Its comprehensive feature set and low power consumption make it an excellent choice for portable audio applications.