EN
  • EN
  • DE

WJA1035

Part No WJA1035
Manufacturer WJ Communication. Inc.
Catalog Electronic Wholesale
Description +5V Active-Bias InGaP HBT Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WJ Communication. Inc.
Win Source Part Number 1280364-WJA1035
Manufacturer Homepage www.wj.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WJA1035 CAD Model

Description

The WJA1035 is a high-linearity, high-gain amplifier manufactured by WJ Communications (now Qorvo). It is designed for applications requiring high performance and low distortion, such as wireless infrastructure and communication systems.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters for cellular networks.
  • CATV Amplifiers: Employed in cable television distribution systems.
  • Satellite Communication: Amplifies signals in satellite communication systems.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.
  • General Purpose Amplification: Used in various amplification applications requiring high linearity.

Features:

  • High Gain: Provides high signal amplification.
  • High Linearity: Minimizes distortion and intermodulation products.
  • Low Noise Figure: Minimizes noise contribution to the amplified signal.
  • Wide Bandwidth: Operates over a wide frequency range.
  • Internally Matched: Simplifies circuit design and reduces external component count.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Improved Signal Quality: High linearity and low noise figure result in improved signal quality.
  • Increased System Performance: High gain and wide bandwidth enhance system performance.
  • Simplified Design: Internally matched design simplifies circuit design.
  • Compact Size: Small package size enables integration into miniaturized devices.

Additional Details:

The WJA1035 is designed to provide high gain and linearity over a wide frequency range. Its internal matching simplifies circuit design and reduces the need for external components. The device's key parameters include its gain, linearity (IP3), noise figure, and bandwidth. The datasheet provides detailed information on these parameters, as well as the device's operating temperature range and other specifications. The package is a surface-mount type, facilitating automated assembly processes.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess