EN
  • EN
  • DE

BZX384-C10 10V

Part No BZX384-C10 10V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238779-BZX384-C10 10V
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZX384-C10 10V CAD Model

Description

Introducing the BZX384-C10 10V Zener Diode from NXP Semiconductors

The BZX384-C10 is a small, high-precision Zener diode produced by NXP Semiconductors, designed to offer a reliable voltage reference. This Zener diode operates at a nominal Zener voltage of 10 volts, making it suitable for a variety of electronic applications requiring voltage regulation and stabilization.

Key Features

  • Nominal Zener Voltage: 10V with a tolerance of ±5%, providing a precise voltage reference for your circuit needs.
  • Low Leakage Current: Ensures minimal power loss and improves efficiency, making it ideal for low-power applications.
  • Small Package: The BZX384-C10 comes in a small SOD323 (SC-76) surface-mount package, which is perfect for compact circuit designs.
  • High Thermal Stability: It can operate over a wide temperature range, maintaining performance from -55°C to +150°C.
  • Power Dissipation: Capable of withstanding up to 300 mW of power dissipation, ensuring robust performance in various conditions.

Applications

The BZX384-C10 is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Precision reference sources in analog circuits
  • Consumer electronics such as smartphones, tablets, and laptops

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZX384-C10 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The Zener diode's robust construction also means it offers excellent long-term reliability, a crucial factor for designers and engineers looking to create durable products.

Ordering Information

To order the BZX384-C10 10V Zener diode or to obtain more information about pricing and availability, please visit the NXP Semiconductors website or contact your local authorized distributor. With its precision voltage regulation and compact form factor, the BZX384-C10 is an excellent choice for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8894 $57.8110
160+ $0.7300 $116.8000
250+ $0.7069 $176.7250
340+ $0.6838 $232.4920
440+ $0.6607 $290.7080
585+ $0.5925 $346.6125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess