EN
  • EN
  • DE

AG201-86G

Part No AG201-86G
Manufacturer WJ Communication. Inc.
Catalog Hard To Find
Description InGaP HBT Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WJ Communication. Inc.
Win Source Part Number 1142911-AG201-86G
Manufacturer Homepage www.wj.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AG201-86G CAD Model

Description

The AG201-86G is a GaAs MMIC amplifier manufactured by WJ Communications (later acquired by TriQuint Semiconductor and subsequently Qorvo). This amplifier is designed for various wireless communication and signal amplification applications. It operates in the frequency range of 0.4 to 4 GHz, making it suitable for a broad spectrum of uses.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters to amplify signals.
  • Wireless Communication Systems: Employed in various wireless devices for signal boosting.
  • Satellite Communication: Used in LNBs (Low-Noise Block downconverters) and other satellite equipment.
  • Cable Television (CATV): Amplifies signals in cable TV distribution networks.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other testing devices.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise during amplification.
  • Wideband Operation: Functions over a broad frequency range (0.4 - 4 GHz).
  • Internally Matched: Simplifies integration into various circuit designs.
  • Small Package: Compact size allows for use in space-constrained applications.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, enhancing communication range and reliability.
  • Enhanced Signal Quality: Low noise figure ensures minimal degradation of signal quality.
  • Versatile Use: Wideband operation allows for use in a variety of applications.
  • Simplified Design: Internal matching reduces the need for external matching components.
  • Compact Integration: Small package enables use in densely packed electronic devices.

Additional Details:

The AG201-86G amplifier is designed using GaAs (Gallium Arsenide) MMIC (Monolithic Microwave Integrated Circuit) technology, which provides high performance and reliability. Its high gain and low noise figure make it suitable for use in sensitive receiver applications where maximizing signal strength and minimizing noise are critical.

The amplifier typically operates from a single positive supply voltage and requires minimal external components for operation, simplifying the design process. Detailed specifications, including gain, noise figure, output power, and operating temperature range, can be found in the product datasheet provided by WJ Communications (Qorvo).

This amplifier is particularly useful in applications where weak signals need to be amplified without introducing significant noise, such as in wireless communication systems and satellite receivers. Its wideband operation also makes it a versatile choice for various frequency bands and applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5239 $59.9063
40+ $2.8910 $115.6400
62+ $2.8009 $173.6558
86+ $2.7108 $233.1288
111+ $2.6207 $290.8977
148+ $2.3493 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess