EN
  • EN
  • DE

SFHG96AA402

Part No SFHG96AA402
Manufacturer Wisol
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wisol
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837168-SFHG96AA402
Ultra Librarian 3D Model Ultra Librarian SFHG96AA402 CAD Model

Description

The Wisol SFHG96AA402 is a compact, low-power Sigfox module designed for IoT (Internet of Things) applications. This module enables devices to connect to the Sigfox network, providing long-range, low-bandwidth communication capabilities. It is suitable for a wide range of applications where low power consumption and reliable connectivity are critical.

Applications

  • Asset Tracking: Used for tracking the location and status of valuable assets.
  • Smart Metering: Integrated into smart meters for remote data collection and monitoring.
  • Environmental Monitoring: Deployed in sensors for monitoring environmental conditions such as temperature, humidity, and air quality.
  • Smart Agriculture: Utilized in agricultural sensors for monitoring soil conditions, weather patterns, and crop health.
  • Security Systems: Incorporated into security devices for remote monitoring and alarm notification.

Features

  • Sigfox Connectivity: Operates on the Sigfox network, providing long-range, low-power communication.
  • Low Power Consumption: Designed for minimal power usage, extending battery life for years.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • UART Interface: Supports UART communication for seamless integration with microcontrollers.
  • Built-in Antenna: Integrated antenna simplifies deployment and reduces external component requirements.
  • Global Coverage: Supports Sigfox networks worldwide.

Benefits

  • Extended Battery Life: Low power consumption enables long-term operation without frequent battery replacements.
  • Wide Area Coverage: Sigfox network provides reliable connectivity over large distances.
  • Cost-Effective Communication: Sigfox offers a cost-effective solution for low-bandwidth data transmission.
  • Simplified Integration: Compact size and UART interface facilitate easy integration into existing systems.
  • Reliable Connectivity: Sigfox network ensures reliable data transmission even in challenging environments.

Technical Specifications

The SFHG96AA402 module typically operates within the Sigfox frequency bands specific to different regions. It supports bidirectional communication, allowing for both uplink and downlink data transmission. The module is designed to operate within a specific voltage range and temperature range. It's crucial to refer to the official Wisol datasheet for detailed electrical characteristics, RF performance metrics, and environmental operating conditions.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1127 $58.0405
1,250+ $0.0924 $115.5000
1,940+ $0.0896 $173.8240
2,670+ $0.0866 $231.2220
3,450+ $0.0838 $289.1100
4,620+ $0.0751 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,489 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess