EN
  • EN
  • DE

WEH001602ALPP5N00100

Part No WEH001602ALPP5N00100
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED Character and Numeric
Description 16x2 COB OLED Character Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type OLED
Display Mode Passive
Outline L x W x H 80.00mm x 36.00mm x 10.00mm
Viewing Area 66.00mm L x 16.00mm W
Backlight Without Backlight
Voltage - Supply 4.8V ~ 5.3V
Dot Size 0.55mm W x 0.65mm H
Controller Type WS0010-TX
Operating Temperature -40°C ~ 80°C
Background Color Yellow;5;9;7;10;8;3;4;2;1;1528;1014;3387;600443;3482;1738;602;1481;1756;813;1272;1080;2632;4699;3390;73;67;635;278;3086;1471;757;568;1188;236;5491;3444;3318;149;2013;1452;1597;1568;192;4411;771;296;3647;153;541;4863;818;0;120992;40202;10982;3771;87000;87001;87002;83450;83451;83452;87003;87004;87005;90403;90404;87006;87007;44869;17484;17485;17487;17488;107579;107571;107572;107573;107574;122257;107575;107576;107577;107578;107580;107581;122258;107583;107584;107582;107585;122259;107586;107587;107595;107588;107589;107590;107591;107593;107594;126998;124843;17496;17500;17505;17507;36130;44866;44867;44868;61799;73161;68325;61872;65015;25561;17444;17445;17446;61868;61869;61870;61871;87926;93006;130474;90049;87924;110921;130473;90050;130478;90567;93378;90051;110922;130477;130476;130475;131885;87923;131890;131894;90052;87922;87925;106456;131904;131897;131910;131895;90054;131886;131908;131911;131909;131887;131906;131896;131891;17636;17639;17640;17637;17641;17642;17643;17690;17644;17645;17646;17647;17648;17649;17650;17638;17652;17653;17654;17655;17656;17658;17659;9299;17661;17662;17663;17664;17665;17666;17667;17668;17669;17670;17671;17672;17673;17674;17675;17676;17677;17678;17679;17680;17681;17682;17683;17684;17685;17686;17687;17688;17689;62;61;3;2;243;804;4;1;17;0;2;7;1;1.0;2.0;2.5;3.0;3.5;4.0;4.5;5.0;6.0;8.0;9.0;12.0;13.0;14.0;16.0;20.0;24.0;32.0;36.0;40.0;48.0;50.0;56.0;64.0;80.0;96.0;160.0;40360;40369;40390;122242;770924;482230;482232;130475;169935;169936;175265;203945;482231;207675;229584;229589;250335;281971;281976;281978;295787;64534;80885;80891;80894;104048;104052;104053;104055;138243;138244;138251;138257;152244;152246;211969;211970;211971;1;493771;229586;725907;229590;229597;229598;229601;229602;698665;267243;281230;97284;487862;138251;1;1;312928;343389;346787;720501;349571;478679;498613;363884;363897;363901;381743;387504;408857;464353;720500;411474;412918;719764;1;384691;395565;395574;415680;415766;57040;471718;129487;482236;464356;841153;494145;136947;136948;137084;641239;171559;172298;172529;495163;173957;820368;175856;177025;177755;177992;482234;452196;204505;204685;205060;726504;206614;206615;207132;207270;726505;208964;496876;482235;209214;209215;209504;726502;209505;464354;209782;209878;209879;464214;209880;210032;452179;464215;210065;471717;210443;816513;210680;210948;211366;229930;229931;229932;230000;230648;493774;230649;230650;230651;231030;488022;231120;231777;232564;232565;232748;232749;232750;232752;232753;802137;232784;232785;232786;232807;232808;232809;232830;233436;233437;234393;478687;234828;728215;452185;251781;251927;252223;252357;252905;253554;452182;268351;268696;269256;824473;726501;271171;768346;720499;698766;271694;452943;820171;282343;282718;284538;285019;285020;285021;285022;285156;295943;452211;295944;296448;296909;452197;297272;297587;297630;720498;297631;298302;65015;65016;65017;452210;65128;452198;65753;66230;66316;66438;452186;452184;75745;75892;76710;81345;452195;452181;82490;82491;82492;82493;698765;82494;82495;82496;82497;82498;82499;452183;88508;89595;93562;98232;98233;493772;487864;487863;110101;110102;110156;698764;110290;113039;155925;190839;244090;278265;452180;69830;1;452202;452175;138746;144566;452170;452171;150222;485794;482239;155954;159669;162049;452941;180992;181209;653824;181335;189006;452199;189320;726534;195177;197726;197891;198909;198912;841154;212042;212046;212047;212050;464229;212051;212052;452167;458308;215579;215580;216737;563490;222455;226348;226349;226350;226483;226484;226485;235815;235993;235994;235995;235996;791978;236015;236016;236017;
Ultra Librarian 3D Model Ultra Librarian WEH001602ALPP5N00100 CAD Model

Description

NULL

You May Also Be Interested in

Newhaven
OLED MODULE 32DIG 16 X 2
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Display Visions
LCD MOD 48DIG 16 X 3 TRANSMISSIV
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Newhaven
LCD MOD 16DIG 8X2 TRANSFLECT WHT
Need more? Email Us
Display Visions
LCD MOD 32DIG 16 X 2 TRANSMISSIV
Need more? Email Us
Display Visions
OLED MODULE 16DIG 8 X 2 PASSIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 16 DIG 16 X 1 REFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess