EN
  • EN
  • DE

WEH001602AGPP3N00100

Part No WEH001602AGPP3N00100
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED Character and Numeric
Description 16x2 COB OLED Character Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type OLED
Display Mode Passive
Character Size 5.55mm H x 2.95mm W
Outline L x W x H 80.00mm x 36.00mm x 10.00mm
Viewing Area 66.00mm L x 16.00mm W
Backlight LED
Voltage - Supply 3V ~ 3.5V
Dot Size 0.55mm W x 0.65mm H
Interface Parallel, 4-Bit
Controller Type WS0010-TX
Operating Temperature -40°C ~ 80°C
Text Color Green
Ultra Librarian 3D Model Ultra Librarian WEH001602AGPP3N00100 CAD Model

Description

NULL

You May Also Be Interested in

Display Visions
LCD MOD 48DIG 16X3 TRANSFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Newhaven
OLED MODULE 40DIG 20 X 2
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3DIG 3 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess