EN
  • EN
  • DE

WEA012864LWAP3N00Z00

Part No WEA012864LWAP3N00Z00
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED WHITE 1.28\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Display Type OLED - Passive Matrix
Display Mode Passive
Touchscreen Non-Touch
Diagonal Screen Size 1.28" (32.51mm)
Viewing Area 31.32mm W x 15.62mm H
Backlight Without Backlight
Dot Pixels 128 x 64
Interface I2C
Controller Type SH1106
Graphics Color White
Ultra Librarian 3D Model Ultra Librarian WEA012864LWAP3N00Z00 CAD Model

Description

NULL

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.5\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
1.54\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.71\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 6.75\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess