The W9864G2IH-7 is a 64M x 4 Banks x 32 Bits SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Winbond Electronics. It is a high-speed, low-power memory device designed for a variety of applications requiring substantial memory capacity and bandwidth.
Applications
- Embedded systems
- Graphics cards
- Networking devices
- Industrial control systems
- Consumer electronics (e.g., set-top boxes, digital TVs)
Features
- 64M x 4 Banks x 32 Bits organization
- Clock frequency up to 143 MHz
- Data rate up to 286 Mbps/pin
- Double data rate architecture: two data transfers per clock cycle
- Four internal banks for concurrent operation
- Programmable burst length: 1, 2, 4, 8, full page
- Programmable burst type: sequential or interleaved
- Auto precharge and all bank precharge options
- Self refresh mode
- Power-down mode
- LVTTL compatible inputs and outputs
- Single 3.3V power supply
- Lead-free package available
Benefits
- High memory capacity for demanding applications
- Fast data transfer rates for improved system performance
- Low power consumption for energy-efficient operation
- Easy integration into existing systems with LVTTL compatible I/O
- Reliable performance due to robust design and manufacturing
Additional Details
The W9864G2IH-7 SDRAM uses a double data rate (DDR) architecture to achieve high bandwidth. This means that data is transferred on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. The device supports programmable burst lengths, allowing the user to optimize the data transfer for their specific application. The auto precharge and all bank precharge options provide flexibility in memory management, while the self refresh and power-down modes help to minimize power consumption when the device is not actively being used. It operates on a single 3.3V power supply and is available in a lead-free package. The specific temperature grade and packaging options may vary; refer to the datasheet for complete details. The '-7' likely indicates a different speed grade than the '-5' variant.