EN
  • EN
  • DE

W9825G6DH-75

Part No W9825G6DH-75
Manufacturer Winbond Electronics
Catalog SDRAM
Description 4M × 4 BANKS × 16 BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410519-W9825G6DH-75
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9825G6DH-75 CAD Model

Description

The Winbond W9825G6DH-75 is a 256M x 4 banks x 16 bits Double Data Rate (DDR) Synchronous DRAM. It's designed for high-performance memory applications requiring fast data transfer rates and low latency. The '-75' likely indicates a speed grade of 7.5ns.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Embedded systems: Industrial control systems, medical devices, and automotive applications.
  • Graphics cards: Used as memory for graphics processing units (GPUs).
  • Gaming consoles: Provides memory for game data and textures.
  • Set-top boxes: Used for buffering and processing video and audio data.

Features

  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • 4 banks x 16 bits organization: Allows for efficient memory access and interleaving.
  • Clock frequency: Operates at a high clock frequency for fast data transfer.
  • Differential clock inputs: Provide improved noise immunity and signal integrity.
  • Data mask (DM): Enables selective write operations to individual bytes within a word.
  • Auto refresh and self-refresh modes: Reduces power consumption during idle periods.
  • Lead-free package: Compliant with RoHS environmental standards.

Benefits

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Low latency: Reduces delays in memory access, enhancing responsiveness.
  • Improved signal integrity: Differential clock inputs minimize noise and ensure reliable operation.
  • Power efficiency: Auto refresh and self-refresh modes reduce power consumption.
  • Wide range of applications: Suitable for various memory-intensive applications.
  • RoHS compliance: Environmentally friendly and compliant with regulatory requirements.

Additional Details

The W9825G6DH-75 operates at a voltage of typically 2.5V. It supports various timing parameters that must be configured correctly for optimal performance. The '-75' likely designates a 7.5ns access time. It is available in a FBGA package. Careful consideration should be given to PCB layout and signal routing to ensure signal integrity and proper operation at high speeds. The device supports JEDEC standards for DDR SDRAMs.

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess