EN
  • EN
  • DE

SST26VF016B-104I/SM

Part No SST26VF016B-104I/SM
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 104MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 212145-SST26VF016B-104I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SST26VF016B
ECCN 3A991.b.1.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104I/SM CAD Model

Description

Microchip Technology's SST26VF016B-104I/SM Flash Memory

The SST26VF016B-104I/SM is a cutting-edge, 16-Mbit Flash memory device from Microchip Technology, renowned for its high reliability and performance. This memory component is part of the SST26VF Series and utilizes Silicon Storage Technology's proprietary, high-performance SuperFlash® technology, which ensures efficient data retention and fast read speeds.

Key Features

  • Memory Size: With 16 Mbits of storage capacity, the SST26VF016B-104I/SM offers ample space for storing boot code, firmware updates, or other critical data.
  • Interface Type: The device supports the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer with a minimal pin count, making it ideal for a wide range of applications.
  • Operating Temperature Range: This robust component can operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package / Case: The flash memory comes in an 8-SOIJ (Small Outline Integrated Circuit) package, which is compact and space-efficient, perfect for space-constrained applications.
  • Supply Voltage: It operates at a nominal supply voltage of 2.7V to 3.6V, accommodating various system power requirements.
  • Performance: The device boasts fast read speeds, with 104 MHz Dual SPI/Quad SPI clock rates, enabling high throughput for read operations.
  • Endurance: The SST26VF016B-104I/SM provides excellent endurance, with typical values of 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of a minimum of 20 years, this memory device is designed for applications requiring long-term data integrity.

Applications

The SST26VF016B-104I/SM flash memory is versatile and can be used across various sectors, including industrial, automotive, networking, and consumer electronics. It is particularly well-suited for applications that require reliable and persistent storage of code or data, such as in embedded systems, IoT devices, and smart applications.

Conclusion

Overall, the SST26VF016B-104I/SM from Microchip Technology is a highly reliable and efficient flash memory solution that offers excellent features for a wide array of applications. Its robust design and high performance make it a go-to choice for designers and engineers looking for a dependable storage option.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5743 $51.4860
48+ $2.1123 $101.3904
74+ $2.0463 $151.4262
101+ $1.9803 $200.0103
131+ $1.9142 $250.7602
175+ $1.7162 $300.3350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess