EN
  • EN
  • DE

W9812G6JB-6A

Part No W9812G6JB-6A
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842208-W9812G6JB-6A
Ultra Librarian 3D Model Ultra Librarian W9812G6JB-6A CAD Model

Description

The Winbond W9812G6JB-6A is a 128M x 8 bit DDR3 SDRAM. It is designed for high-performance memory applications such as graphics cards, embedded systems, and networking equipment. The '-6A' likely indicates a specific speed grade or revision of the part.

Applications

  • Graphics cards
  • Embedded systems
  • Networking equipment
  • Gaming consoles
  • Digital TVs

Features

  • Density: 1Gbit (128M x 8)
  • Interface: DDR3 SDRAM
  • Data Rate: Up to 1600 Mbps
  • Voltage: 1.5V
  • Operating Temperature Range: 0°C to +85°C
  • Package: FBGA
  • Clock Frequency: Up to 800 MHz

Benefits

  • High Bandwidth: Provides high-speed data transfer rates for demanding applications.
  • Large Capacity: Offers ample memory space for data and program storage.
  • Low Power Consumption: Operates at a lower voltage (1.5V) compared to DDR2, improving energy efficiency.
  • Stable Performance: Delivers reliable operation across a wide range of operating conditions.

Additional Details

The W9812G6JB-6A is a DDR3 SDRAM chip designed for high-performance and low-power operation. Its DDR3 architecture offers significant improvements in bandwidth and power efficiency compared to DDR2. The speed grade '-6A' indicates that the device can reliably operate at a certain clock frequency and data rate. The FBGA (Fine-pitch Ball Grid Array) package allows for efficient mounting and good thermal performance. Datasheets and technical documentation should be consulted to determine the exact specifications for the part and its operating requirements, especially with the -6A variation.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess