EN
  • EN
  • DE

W9812G2IH

Part No W9812G2IH
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 1M × 4 BANKS × 32BIT SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280275-W9812G2IH
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G2IH CAD Model

Description

The W9812G2IH is a 128M x 8 bit SDRAM (Synchronous Dynamic Random Access Memory) manufactured by Winbond Electronics. This memory chip is designed for applications requiring high-speed data access and storage, such as graphics cards, embedded systems, and networking devices.

Applications

  • Graphics Cards: Used as video memory (VRAM) in graphics cards to store textures and frame buffers.
  • Embedded Systems: Employed in embedded applications for storing program code and data.
  • Networking Devices: Used in routers, switches, and other networking equipment for packet buffering and processing.
  • Printers and Scanners: Integrated into printers and scanners for image buffering.
  • Set-Top Boxes: Used in set-top boxes for storing video and audio data.
  • Industrial Control Systems: Used in industrial automation systems for data logging and control.

Features

  • High Density: 128M x 8 bit organization provides high memory capacity.
  • High Bandwidth: Offers high data transfer rates for fast data access.
  • Synchronous Operation: Operates synchronously with a system clock.
  • Multiple Bank Architecture: Features multiple memory banks for concurrent data access.
  • Auto Refresh: Supports auto refresh operation to maintain data integrity.
  • Power-Down Mode: Includes a power-down mode to reduce power consumption.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Benefits

  • Large Memory Capacity: Provides ample memory space for various data storage needs.
  • Fast Data Transfer: Enables quick retrieval and storage of data, improving system performance.
  • Reduced Power Consumption: Power-down mode minimizes power usage in idle states.
  • Reliable Data Storage: Auto refresh ensures reliable data retention.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed SDRAM.
  • Environmental Compliance: RoHS compliant for environmental sustainability.

Additional Details

The W9812G2IH typically comes in a TSOP (Thin Small Outline Package). The operating temperature range is typically 0°C to +70°C. The supply voltage is usually 3.3V. This SDRAM offers a balance of high performance, large capacity, and low power consumption, making it a popular choice for various memory applications.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess