EN
  • EN
  • DE

W9812G2IH-6I

Part No W9812G2IH-6I
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 128M SDRAM (1M*4 Banks * 32bit) and speed 166MHz/CL3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014468-W9812G2IH-6I
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W9812G2IH-6I CAD Model

Description

The W9812G2IH-6I is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. This SDRAM is designed for applications requiring high bandwidth and low latency, such as graphics cards, embedded systems, and networking equipment. It is a crucial component for systems needing quick access to data for processing and display.

Applications

  • Graphics Cards: Used as frame buffer memory for storing and displaying graphics.
  • Embedded Systems: Provides memory for processors in embedded systems, like industrial controllers.
  • Networking Equipment: Acts as packet buffer memory in routers, switches, and other network devices.
  • Digital TVs: Used as frame buffer memory for image processing and display.
  • Gaming Consoles: Provides fast memory access for game data and textures.

Features

  • SDRAM Technology: Synchronous Dynamic Random-Access Memory for high-speed data access.
  • Capacity: Typically has a capacity of 128Mbit.
  • Data Rate: Operates at a high data rate, such as 166 MHz (CL3) or 133 MHz (CL2).
  • Clock Frequency: Supports clock frequencies up to 166 MHz.
  • Interface: Standard SDRAM interface for easy integration with memory controllers.
  • Operating Voltage: Operates at a voltage of 3.3V.
  • Package: Available in a 54-pin TSOP II package.

Benefits

  • High Bandwidth: Enables fast data transfer rates for improved system performance.
  • Low Latency: Reduces memory access time for quicker response times.
  • Large Capacity: Provides ample memory space for data storage and processing.
  • Easy Integration: Compatible with standard SDRAM controllers for simplified system design.
  • Reliable Performance: Ensures stable and reliable memory operation.

Additional Details

The W9812G2IH-6I operates with a single 3.3V power supply. It supports various SDRAM features, such as burst mode and auto-refresh, to optimize memory performance. It is essential to follow proper PCB layout guidelines and termination techniques to ensure signal integrity and prevent memory errors. The datasheet provides detailed information on timing parameters, electrical characteristics, and application notes.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess