The W9812G2IB-6 is a 128M x 8 bits SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. The "-6" likely indicates the speed grade, corresponding to an approximate access time of 6ns. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, allowing for faster data transfer rates. The W9812G2IB-6 is commonly used in applications requiring moderate amounts of memory with relatively high speed.
Applications:
- Graphics Cards: Frame buffers and texture storage in low-end graphics cards.
- Set-Top Boxes: Memory for decoding and displaying video content.
- Networking Equipment: Buffering data in routers and switches.
- Embedded Systems: Memory for various embedded applications.
Features:
- 128MB Capacity: 128 Megabytes of storage capacity.
- SDRAM Technology: Synchronous Dynamic Random-Access Memory for fast data transfer.
- High Speed: Relatively fast access time of approximately 6ns.
- Standard SDRAM Interface: Easy to interface with standard SDRAM controllers.
Benefits:
- Fast Data Transfer: Enables quick data access for improved system performance.
- Reliable Operation: Provides reliable data storage in various environments.
- Easy Integration: Simple interface for easy integration into various systems.
The W9812G2IB-6 typically operates at 3.3V. The specific package type (e.g., TSOP) and pinout details can be found in the Winbond datasheet. Additional technical specifications, including the operating temperature range, refresh rate, and timing characteristics, are also available in the official Winbond documentation.