EN
  • EN
  • DE

W942516AH-75

Part No W942516AH-75
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SSOP
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
RoHS State Request Verification
Win Source Part Number 758005-W942516AH-75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W942516AH-75 CAD Model

Description

The W942516AH-75 is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. This memory chip is designed for applications requiring high bandwidth and low latency, such as graphics cards, networking devices, and embedded systems.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems
  • Printers
  • Set-top boxes

Features

  • 16M x 16 bit organization
  • PC133 SDRAM
  • Operating frequency up to 133 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • 4 banks
  • CAS latency (CL) of 2 or 3

Benefits

  • High bandwidth data transfer
  • Fast access times
  • Low power consumption
  • Cost-effective memory solution
  • Wide range of operating temperatures

Additional Details

The W942516AH-75 is a PC133 SDRAM chip, meaning it can operate at a maximum frequency of 133 MHz. It has a 16M x 16 bit organization, providing a total memory capacity of 32 MB. The chip operates on a single 3.3V power supply and is compatible with LVTTL input and output logic levels. It features 4 internal banks, allowing for concurrent access to different memory locations. The CAS latency (CL) can be either 2 or 3, depending on the operating conditions. This SDRAM chip is commonly used in applications where high-speed memory access is crucial for performance.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess