EN
  • EN
  • DE

W78E58P-24

Part No W78E58P-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410093-W78E58P-24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E58P-24 CAD Model

Description

The Winbond W78E58P-24 is an 8-bit microcontroller based on the industry-standard 8051 architecture. This member of the W78E5x family integrates essential peripherals and a substantial 32KB ROM, making it a cost-effective solution for embedded applications requiring ample program storage. The W78E58P-24 operates at a maximum clock frequency of 24 MHz and provides a balance between processing capabilities and low power consumption. It's suitable for various control applications in industrial, consumer, and instrumentation sectors.

Applications:

  • Industrial Control: Controlling and monitoring machinery, equipment, and processes in factories and plants.
  • Consumer Electronics: Integrated into various appliances, remote controls, and electronic toys.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.
  • Instrumentation: Employed in digital meters, data loggers, and test equipment.
  • Motor Control: Controlling the speed and direction of motors in various applications.

Features:

  • 8051 Core: Industry-standard 8-bit architecture ensures compatibility and ease of use.
  • 32KB ROM: On-chip Read-Only Memory for storing the program code.
  • 256 Bytes of RAM: Internal Random Access Memory for data storage during program execution.
  • Three 16-bit Timer/Counters: Provide versatile timing and counting capabilities.
  • Full Duplex Serial Port (UART): Supports serial communication with other devices.
  • Four 8-bit Parallel Ports: General-purpose input/output pins for interfacing with external components.
  • Interrupt System: Allows for efficient handling of external events.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Wide Availability: The 8051 architecture is widely supported and documented.
  • Versatile Peripherals: On-chip peripherals reduce the need for external components.
  • Low Power Consumption: Suitable for battery-powered applications.

The W78E58P-24 microcontroller is a solid choice for applications where cost and code space are primary concerns. Its industry-standard 8051 core allows for easy integration into existing systems and codebases. The 32KB ROM allows for more complex program code than some other 8051 variants. Its built-in timers, serial port, and parallel ports enable versatile communication and control capabilities. The power-down mode extends battery life, and its robust architecture ensures reliable operation in a variety of environments. This microcontroller offers a stable solution for embedded applications requiring a balance of features, performance, and affordability.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess