EN
  • EN
  • DE

NRVB2045EMFST1G

Part No NRVB2045EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 20A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000267-NRVB2045EMFST1G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package Tape & Reel (TR)
Speed Fast Recovery =< 500ns, > 200mA (Io)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Mounting Type Surface Mount
Operating Temperature -55°C ~ 150°C
Base Product Number NRVB2045
Ultra Librarian 3D Model Ultra Librarian NRVB2045EMFST1G CAD Model

Description

ON Semiconductor NRVB2045EMFST1G - Robust and Efficient Power Diode

The ON Semiconductor NRVB2045EMFST1G is a high-performance power diode designed to meet the rigorous requirements of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management solutions, engineered to provide reliable and efficient power conversion in a compact form factor.

Key Features

  • High Forward Surge Capability: This diode is capable of handling high surge currents, making it an ideal choice for applications that experience transient overloads.
  • Low Forward Voltage Drop: The NRVB2045EMFST1G boasts a low forward voltage drop, leading to reduced power loss and improved efficiency in power conversion circuits.
  • Reverse Voltage: With a reverse voltage of 45V, this diode can be used in various applications requiring a moderate reverse breakdown voltage.
  • High Current Rating: The device can sustain a forward continuous current of 20A, suitable for high current applications.
  • Thermal Performance: Its power package is designed for optimal thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The NRVB2045EMFST1G is versatile and can be used in a wide range of applications, including:

  • Power Supply Management
  • Automotive Systems
  • DC-DC Converters
  • Battery Charging Circuits
  • Power Inverters
  • Telecom Infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NRVB2045EMFST1G is no exception. It is manufactured to the highest standards to ensure that it meets the reliability demands of industrial and automotive applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Package and Availability

The NRVB2045EMFST1G is available in a DPAK (TO-252) package, which is suitable for surface mount technology (SMT) and compatible with standard PCB assembly processes. This package allows for efficient heat dissipation and space-saving design, making it a practical choice for compact electronic assemblies.

With its robust design, high efficiency, and versatile application range, the ON Semiconductor NRVB2045EMFST1G is a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9438 $61.3470
150+ $0.7745 $116.1750
235+ $0.7502 $176.2970
320+ $0.7260 $232.3200
415+ $0.7018 $291.2470
555+ $0.6292 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess