EN
  • EN
  • DE

NRVB5100MFST1G

Part No NRVB5100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 5A 5DFN  /  Diode Schottky 100 V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 980 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVB5100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NRVB5100MFST1GOSDKR,NRVB5100MFST1GOSCT,NRVB5100MFST1G-ND,NRVB5100MFST1GOSTR
Standard Package 1,500
Win Source Part Number 978036-NRVB5100MFST1G
Ultra Librarian 3D Model Ultra Librarian NRVB5100MFST1G CAD Model

Description

ON Semiconductor NRVB5100MFST1G Overview

The NRVB5100MFST1G is a robust and efficient Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to offer low forward voltage drop and high current capability, making it an ideal choice for high-frequency applications and energy-sensitive circuits.

Key Features

  • High Current Capability: The NRVB5100MFST1G is capable of handling a high average rectified forward current, making it suitable for a variety of power applications.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop, which translates to increased efficiency and reduced thermal stress during operation.
  • High Surge Capacity: With its excellent surge handling capability, the NRVB5100MFST1G can withstand transient over-voltage conditions, ensuring reliability and longevity of the system.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, particularly important for withstanding voltage spikes and surges.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being completely lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The NRVB5100MFST1G is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The NRVB5100MFST1G Schottky Barrier Rectifier boasts a maximum average rectified forward current of 5 A, with a peak repetitive reverse voltage of 100 V. It is packaged in a surface mount SMB footprint, which allows for efficient use of PCB space and is compatible with automated assembly processes.

Conclusion

ON Semiconductor's NRVB5100MFST1G is a high-performance Schottky Barrier Rectifier that offers a blend of efficiency, reliability, and environmental compliance. Its superior electrical characteristics make it a top choice for engineers and designers looking to optimize their power management systems across a broad range of industries and applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5309 $50.4355
230+ $0.4356 $100.1880
360+ $0.4220 $151.9200
490+ $0.4084 $200.1160
635+ $0.3948 $250.6980
850+ $0.3539 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess