EN
  • EN
  • DE

DRV5825PRHBR

Part No DRV5825PRHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 4.5-V TO 26.4-V, 7.5-A STEREO, 1  /  Piezo Speaker Driver 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Type Piezo Speaker Driver
Applications DTV, HDTV, UHD and Multi-Purpose Monitors, Notebooks, Tablet PC
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV5825
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-DRV5825PRHBRDKR,296-DRV5825PRHBRTR,296-DRV5825PRHBRCT
Standard Package 3,000
Win Source Part Number 975452-DRV5825PRHBR
Ultra Librarian 3D Model Ultra Librarian DRV5825PRHBR CAD Model

Description

Product Overview: DRV5825PRHBR from Texas Instruments

The DRV5825PRHBR by Texas Instruments is a state-of-the-art, highly efficient, Haptic Driver that is designed to deliver a sophisticated tactile feedback experience for a wide range of applications. This advanced piece of technology is perfect for enhancing user interfaces with high-definition haptic feedback in devices such as smartphones, tablets, wearables, and gaming devices.

Key Features

  • Smart Loop Architecture: The DRV5825PRHBR employs TI's Smart Loop Architecture, which combines automatic braking and overdrive clamping features. This ensures strong, crisp haptic effects while maintaining a high level of efficiency.
  • Wide Voltage Range: The device operates over a supply voltage range of 2.5V to 5.5V, making it versatile for use in various electronic products with different power requirements.
  • Advanced Diagnostics: It includes integrated diagnostics and reporting capabilities that provide key insights into the system's performance, which can help in early detection of system failures.
  • Configurability: The DRV5825PRHBR is highly configurable, featuring a digital interface for control, and it supports a variety of actuator types, including Linear Resonant Actuators (LRAs) and Eccentric Rotating Mass (ERM) motors.
  • Compact Size: The device comes in a compact 2.00 mm x 2.00 mm WSON package, which is crucial for space-constrained applications.

Performance and Efficiency

The DRV5825PRHBR is engineered to deliver peak performance without compromising on power efficiency. It can drive haptic actuators with precision, providing users with a wide range of texture and pattern effects for a more immersive experience. The device's power-efficient operation also helps extend battery life in portable applications.

Application Versatility

Thanks to its high level of integration and performance, the DRV5825PRHBR is suitable for a diverse set of applications that require reliable and dynamic haptic feedback. It's a perfect choice for designers looking to enhance user interaction through tactile feedback in their next-generation consumer electronics.

Overall, the DRV5825PRHBR from Texas Instruments is an excellent choice for any application requiring a robust and versatile haptic driver. It offers a unique combination of performance, efficiency, and configurability, all packed into a small footprint, making it an ideal solution for enhancing the user experience through haptic feedback.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7315 $52.2410
33+ $3.0618 $101.0394
51+ $2.9661 $151.2711
70+ $2.8704 $200.9280
91+ $2.7747 $252.4977
121+ $2.4877 $301.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess