EN
  • EN
  • DE

W78E52P-24

Part No W78E52P-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410081-W78E52P-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E52P-24 CAD Model

Description

The Winbond W78E52P-24 is an 8-bit microcontroller based on the industry-standard 8051 architecture. It is part of the W78E5x family and provides a cost-effective solution for a wide range of embedded applications. This specific variant, W78E52P-24, operates at a maximum clock frequency of 24 MHz, balancing performance and power consumption. It incorporates essential peripherals such as timers, serial communication interfaces, and parallel I/O ports.

Applications:

  • Home Appliances: Suitable for controlling functions in washing machines, refrigerators, and microwave ovens.
  • Remote Control Systems: Used in infrared (IR) and radio frequency (RF) remote controls for various electronic devices.
  • Security Systems: Implemented in alarm systems, access control systems, and surveillance equipment.
  • Industrial Control: Employed in simple industrial automation systems, motor control, and sensor monitoring.
  • Instrumentation: Utilized in digital meters, data loggers, and test equipment.

Features:

  • 8051 Core: Industry-standard 8-bit architecture ensures compatibility and ease of use.
  • 8KB ROM: On-chip Read-Only Memory stores the program code.
  • 256 Bytes of RAM: Internal Random Access Memory for data storage during program execution.
  • Three 16-bit Timer/Counters: Provide versatile timing and counting capabilities.
  • Full Duplex Serial Port (UART): Supports serial communication with other devices.
  • Four 8-bit Parallel Ports: General-purpose input/output pins for interfacing with external components.
  • Interrupt System: Allows for efficient handling of external events.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle.

Benefits:

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Wide Availability: The 8051 architecture is widely supported and documented.
  • Versatile Peripherals: On-chip peripherals reduce the need for external components.
  • Low Power Consumption: Suitable for battery-powered applications.

The W78E52P-24 microcontroller is often chosen for applications where cost-effectiveness and ease of implementation are primary considerations. Its industry-standard 8051 core ensures that developers can leverage existing knowledge and tools. The on-chip peripherals provide sufficient functionality for a wide range of control tasks. The availability of a power-down mode enables the device to conserve energy in applications where battery life is critical. The device is suitable for applications requiring basic control functionality, such as controlling a small motor, reading sensor data, or communicating with other devices via a serial link. Its simplicity makes it a great fit for applications that do not require high processing power or a large amount of memory.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess