EN
  • EN
  • DE

W78E52F-24

Part No W78E52F-24
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166572-W78E52F-24
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E52F-24 CAD Model

Description

The W78E52F-24 is an 8-bit microcontroller from Winbond Electronics. It's based on the widely used 8051 architecture, enhanced with additional features and performance improvements. It is often used in embedded systems, control applications, and consumer electronics.

Applications

  • Industrial control systems
  • Motor control
  • Consumer electronics (e.g., remote controls, toys)
  • Security systems
  • Instrumentation
  • Data acquisition systems

Features

  • 8051 core: Based on the industry-standard 8051 architecture.
  • On-chip Flash memory: Includes a sizable amount of Flash memory for program storage.
  • RAM: Contains internal RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial communication interfaces: Supports serial communication protocols such as UART.
  • I/O ports: Provides general-purpose input/output (I/O) pins for interfacing with external devices.
  • Interrupt system: Features an interrupt system for handling asynchronous events.

Benefits

  • Familiar architecture: Benefits from the extensive documentation and development tools available for the 8051 architecture.
  • Flexible design: Offers a flexible platform for a wide range of embedded applications.
  • Reduced component count: Integrates multiple functions into a single chip, reducing component count and board space.
  • Cost-effective solution: Provides a cost-effective solution for embedded control applications.
  • Easy to program: Uses a relatively simple instruction set, making it easy to program.

Additional Details

The '24' in the part number W78E52F-24 typically indicates the maximum operating frequency of the microcontroller (24 MHz). Key specifications include the amount of Flash memory (e.g., 32KB, 64KB), the amount of RAM, the number of I/O pins, and the operating voltage range. Winbond microcontrollers are commonly programmed using assembly language or C. In-system programming (ISP) capability is often supported, allowing for easy program updates. Proper power supply decoupling is crucial for reliable operation. External pull-up or pull-down resistors may be required for certain I/O pins. Refer to the Winbond datasheet for the W78E52F-24 for detailed specifications, pinout diagrams, and programming information to ensure proper usage. Understanding the interrupt vectors and timer configurations is important for creating responsive and efficient embedded applications.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Rochester Electronics
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess