The W78C32BP-33 is a microcontroller manufactured by Winbond Electronics. It belongs to the W78C3x series of microcontrollers, which are based on the industry-standard 8051 architecture. This particular model operates at a maximum clock frequency of 33 MHz.
Applications
- Embedded control systems
- Industrial automation
- Consumer electronics
- Motor control
- Instrumentation
Features
- 8051 instruction set compatible
- Internal RAM: 128 bytes
- Internal ROM: 8KB (Flash Memory)
- Three 16-bit timer/counters
- Full duplex UART
- Six interrupt sources
- Programmable watchdog timer
- Power-down mode for low power consumption
- Operating voltage: 4.5V to 5.5V
- I/O ports: Up to 32 programmable I/O lines
Benefits
- Easy to program due to its 8051 core and readily available development tools.
- Low cost solution for embedded applications.
- Low power consumption makes it suitable for battery-powered devices.
- Versatile I/O capabilities allow for easy interfacing with various external devices.
- On-chip flash memory enables easy program updates.
Additional Details
The W78C32BP-33 microcontroller features a standard 8051 core, ensuring compatibility with a wide range of existing software and development tools. Its 8KB flash memory allows for easy programming and reprogramming, simplifying the development process and enabling field updates. The microcontroller’s flexible I/O ports, timer/counters, and UART provide ample resources for interfacing with various peripherals and sensors. The integrated watchdog timer enhances system reliability by preventing the microcontroller from getting stuck in an infinite loop or other error state.
The device is commonly available in DIP and PLCC packages. When designing with this microcontroller, careful consideration should be given to power supply decoupling and noise reduction to ensure reliable operation. The W78C32BP-33 is a suitable choice for a wide array of embedded applications where cost-effectiveness, ease of use, and low power consumption are crucial requirements. Furthermore, the availability of comprehensive documentation and software libraries simplifies the development process and reduces time-to-market.