EN
  • EN
  • DE

W631GU8NB12I

Part No W631GU8NB12I
Manufacturer Winbond Electronics
Catalog DRAM
Description DDR3-1600 128Mx8 (1Gb) 1.35V Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446732-W631GU8NB12I
Manufacturer Winbond Electronics
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gbit
Memory Organization 128M x 8
Clock Frequency 800MHz
Write Cycle Time - Word, Page 15ns
Access Time 20ns
Voltage - Supply 1.283V ~ 1.45V, 1.425V ~ 1.575V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-VFBGA
Supplier Device Package 78-VFBGA (8x10.5);5;9;7;10;8;3;4;2;1;1662;1528;1265;600061;1450;122;766;4932;734;1603;505;175;974;313;1282;600002;708;5369;736;602258;428;406;3247;714;722;602238;2174;819;600039;3052;2832;1219;600434;602267;600007;5758;602330;1970;2364;600026;600086;342;600021;602259;1725;448;1982;544;5107;600010;706;709;712;865;3217;5297;5625;1853;600011;711;5110;726;1092;150;557;2331;600066;14;730;5446;1727;600046;954;568;488;10;602260;149;675;600013;1140;1833;1695;20;1695;2156;846;1510;585;600057;728;723;725;425;1855;1984;600074;502239;2120;1274;1568;602241;497;1052;296;601860;602261;716;718;720;256;732;373;818;0;111249;63722;86145;106540;106488;106951;106977;106564;106569;106565;111448;109030;462;111261;111196;36999;126334;37000;106557;22932;105442;48056;130482;131029;130483;126968;131028;131027;130487;123276;130486;123277;123278;123279;131022;122728;130485;122727;130484;112705;112695;112697;93231;93230;50911;50912;64503;1484;76868;58;52069;133192;49494;102716;70633;58563;64471;96172;96173;109174;107285;109175;106426;106436;106493;84460;122726;75475;74893;49880;90352;90353;57425;56101;37002;37003;50913;37001;107013;23021;42281;110419;112827;89613;116369;116370;116371;116372;116373;116374;116375;116376;116377;116378;116379;116380;116381;116382;116383;116384;116385;116386;116387;116388;116389;116390;116391;116392;116393;116394;116395;116396;116397;116398;116399;116400;37004;37005;37006;50914;76862;77231;122881;122879;77219;20271;129955;129954;129952;97810;129953;129956;21519;88641;70367;128120;37007;127365;129921;106495;106431;106418;106483;131385;133002;52658;63021;292;106561;37008;38104;80067;94746;129835;39255;39256;106486;30927;81841;30928;30929;30930;30934;30937;30935;30936;81842;37476;44839;81843;111564;75338;111565;81844;37477;81845;81846;37489;113102;92147;95532;95533;68276;113103;113104;113105;113106;113107;113108;113109;113110;113111;113112;113610;113113;113114;113611;113115;113116;31034;86679;109386;106497;111563;24380;37009;86676;76833;76832;76831;76830;76804;1056;97799;97800;97801;97803;97804;110417;110418;122885;104503;104504;122887;122886;104505;117378;30969;30941;30942;30943;30944;30945;27338;86678;122877;122876;66142;37010;37011;37012;66090;50915;87068;87070;105443;105444;86677;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;750491;750490;380462;698132;420134;325699;327457;340573;343202;343244;344629;347758;347832;349252;381377;385202;478090;390622;392475;407300;443813;1;325699;327454;340573;340574;340575;673582;343202;343231;344630;344631;347758;347759;347761;347762;479371;347763;347765;748133;730011;347766;515558;347768;629730;347769;730595;515557;347770;347771;508070;716265;347772;347773;457054;347829;347831;347832;347833;349254;772469;513931;699912;451769;377656;381378;385200;385202;478090;390624;392475;395962;397244;397245;399928;400795;400796;400797;400798;400799;400800;730012;400801;400803;400804;400805;454079;400806;400807;429754;447925;797580;400808;400809;401800;401801;721844;407300;407301;478107;407302;478295;407303;509718;407304;509859;407305;407307;407308;451770;460366;460367;460368;460369;460370;767711;793638;793641;793643;792788;493460;407309;407311;407312;407313;407314;407315;407316;407317;407318;407319;407320;407321;407322;451771;451772;509858;673583;704280;733648;720442;720445;720443;720444;722068;720426;720359;720328;720329;720380;720405;720419;720409;720345;720349;720362;720384;720388;720440;720422;720332;720341;720365;720373;720430;720436;120546;720324;720327;168307;720361;202164;720427;720392;720420;720410;720412;720340;720346;720348;720347;7
Ultra Librarian 3D Model Ultra Librarian W631GU8NB12I CAD Model

Description

Offered by Winbond, the W631GU8NB12I is a DDR3 DRAM component engineered with industrial applications in mind, as denoted by the suffix 'Ind'. This memory module features DDR3-1600 speed and comes in a configuration of 128Mx8 (1Gb), providing a strong combination of performance and capacity for demanding industrial tasks. Operating at an eco-friendly low voltage of 1.35V, it emphasizes the importance of energy-efficiency in reducing the carbon footprint and operational costs of industrial systems. The industrial-grade construction of the W631GU8NB12I ensures it can withstand the rigorous conditions often present in industrial settings, including wide temperature ranges and continuous operations. It's an ideal solution for industrial computing applications, offering reliability, durability, and performance crafted to meet the needs of the most challenging environments.

You May Also Be Interested in

Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess