The W631GU6MB-15I is a high-speed CMOS Double Data Rate (DDR) SDRAM manufactured by Winbond Electronics. It is a 64M x 16 bit memory device designed for applications requiring high bandwidth and performance.
Applications:
- Graphics Cards
- Networking Devices
- Gaming Consoles
- Set-Top Boxes
- Embedded Systems with High-Performance Graphics
Features:
- Double Data Rate (DDR) Architecture
- 64M x 16 bit organization
- Data transfer rates up to 166 MHz / 333 Mbps
- Operating Voltage: 2.5V
- 8 Internal Banks
- Programmable Burst Length: 2, 4, 8
- Auto and Self Refresh Modes
- RoHS Compliant
Benefits:
- High Bandwidth: Enables fast data processing for graphics and other high-performance applications.
- Large Capacity: Provides ample memory space for frame buffering and texture storage.
- Low Power Consumption: Extends battery life in portable devices.
- Reliable Performance: Ensures stable operation in demanding environments.
Additional Details:
The W631GU6MB-15I DDR SDRAM utilizes a double data rate architecture to achieve high-speed data transfer rates. By transferring data on both the rising and falling edges of the clock signal, it effectively doubles the memory bandwidth compared to single data rate SDRAM. This component operates at a voltage of 2.5V and has 8 internal banks that allows for concurrent operations. The programmable burst length allows flexibility in data access. The auto and self refresh modes helps in retaining the data in memory. This DDR SDRAM module is used in various applications like graphics cards where high memory bandwidth is a must, and various networking equipment.