EN
  • EN
  • DE

W631GG8NB09I

Part No W631GG8NB09I
Manufacturer Winbond Electronics
Catalog DRAM
Description DDR3-2133 128Mx8 (1Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446722-W631GG8NB09I
Manufacturer Winbond Electronics
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface SSTL_15
Clock Frequency 1.066 GHz
Write Cycle Time - Word, Page 15ns
Access Time 20ns
Voltage - Supply 1.425V ~ 1.575V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-VFBGA
Supplier Device Package 78-VFBGA (8x10.5)
Ultra Librarian 3D Model Ultra Librarian W631GG8NB09I CAD Model

Description

The W631GG8NB09I is a DDR3 DRAM memory module developed by Winbond, catering to industrial applications that require stable and reliable high-speed memory under varying conditions. This particular module boasts impressive specifications, including DDR3-2133, which enables data transfer rates of 2133 MT/s, making it one of the faster DDR3 variants available. The module's 128Mx8 configuration amounts to a total of 1 Gigabit (1Gb) of memory, suitable for applications that demand substantial data processing capabilities. The 'Ind' tag in its name signifies that this module has been optimized for industrial applications, meaning it is designed to withstand more extreme temperatures and provide reliable performance in a wider range of environmental conditions compared to standard modules. This makes the W631GG8NB09I an excellent choice for use in demanding industrial settings, such as automated manufacturing lines, industrial computers, and other systems where reliability and performance under stress are paramount. Its speed and robustness make it a versatile component for future-proofing industrial systems.

You May Also Be Interested in

AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
Hynix Semiconductor
HBM3 16Gb 8Hi
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess