EN
  • EN
  • DE

2SC4617GZTLR

Part No 2SC4617GZTLR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037175-2SC4617GZTLR
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4617GZTLR CAD Model

Description

The 2SC4617GZTLR is an NPN epitaxial silicon transistor manufactured by Rohm Semiconductor. It's designed for high-frequency amplification and switching applications. This transistor is characterized by its low collector-emitter saturation voltage and excellent high-frequency characteristics, making it suitable for use in a variety of electronic circuits.

Applications:

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in communication equipment.
  • Oscillators: Employed in oscillator circuits for generating stable signals.
  • Switching Circuits: Utilized in high-speed switching applications in digital circuits.
  • Mixer Circuits: Found in mixer stages of radio receivers and transmitters.
  • Low-Noise Amplifiers (LNAs): Used in the front-end of receivers to amplify weak signals.

Features:

  • NPN Epitaxial Silicon Transistor: Provides high gain and low noise performance.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Surface Mount Package: Allows for efficient PCB assembly.

Benefits:

  • High Gain: Provides substantial signal amplification.
  • Low Noise: Minimizes unwanted noise in amplified signals.
  • Efficient Switching: Enables fast and efficient switching operations.
  • Compact Size: Small surface mount package saves valuable PCB space.
  • Reliable Performance: Rohm Semiconductor's quality ensures reliable operation.

Additional Details:

The 2SC4617GZTLR transistor comes in a small surface mount package, typically SOT-346 or similar, which makes it ideal for compact electronic devices. Key specifications include a collector-emitter voltage (VCEO) of around 20V, a collector current (IC) of approximately 100mA, and a transition frequency (fT) in the GHz range. The 'GZ' in the part number indicates specific characteristics of the device within the 2SC4617 family. The TLR suffix denotes the tape and reel packaging for automated assembly. This transistor is suitable for applications where high-frequency performance, low noise, and efficient switching are critical. Its reliable construction and well-defined specifications make it a popular choice for various electronic designs, especially in communication and signal processing circuits.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,003 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess