EN
  • EN
  • DE

W39L020P-70B

Part No W39L020P-70B
Manufacturer Winbond Electronics
Catalog Flash
Description 128K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409859-W39L020P-70B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39L020P-70B CAD Model

Description

The Winbond W39L020P-70B is a 2M-bit CMOS Flash memory device organized as 256K x 8 bits. It offers fast access times, low power consumption and single power supply operation making it suitable for a wide range of embedded applications requiring non-volatile storage.

Applications

  • Embedded Systems: Firmware storage, configuration data storage.
  • Industrial Control Systems: Storing parameters and calibration data.
  • Consumer Electronics: Application code storage in set-top boxes and other consumer devices.
  • Medical Devices: Code and parameter storage in portable medical devices.
  • Networking Equipment: Storing boot code and configuration settings.

Features

  • 2M-bit (256K x 8) Organization: Ample storage for larger embedded applications.
  • Fast Access Time: 70ns access time ensures quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power source.
  • Sector Erase: Allows for efficient erasure and reprogramming of specific memory regions.
  • Automatic Write Timing: Simplifies the write operation, no complex timing needed.
  • Low Power Consumption: Optimized for low power applications.
  • CMOS Technology: High performance and low power characteristics.

Benefits

  • Fast Read Performance: Improves system response time and efficiency.
  • Low Power Operation: Conserves energy, ideal for battery-powered systems.
  • Simplified Programming: Automatic write timing reduces programming complexity.
  • Reliable Non-Volatile Storage: Ensures data retention even when power is removed.
  • Cost-Effective Solution: Offers a balance between performance and cost.

Additional Details

The W39L020P-70B is available in a 32-pin PDIP package. The device's fast access time and low power consumption make it well suited for performance and energy-conscious embedded systems. It offers a cost effective solution for applications requiring large amounts of non-volatile storage. Sector erase features allow for efficient code and data updates.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess