EN
  • EN
  • DE

W29EE012

Part No W29EE012
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128K X 8 CMOS FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280089-W29EE012
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29EE012 CAD Model

Description

The W29EE012 is a 128K x 8 (1 Mbit) CMOS Flash Memory device manufactured by Winbond Electronics. It features fast access times, low power consumption, and high endurance, making it suitable for a variety of applications that require non-volatile storage.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Data Loggers: Employed in data logging applications for storing sensor data and other information.
  • Industrial Control Systems: Utilized in industrial control systems for storing program code and calibration data.
  • Consumer Electronics: Used in consumer electronic devices such as digital cameras, MP3 players, and gaming consoles.
  • Medical Devices: Employed in medical devices for storing patient data and device configurations.

Features

  • 1 Mbit (128K x 8) Flash Memory: Provides 1 Mbit of non-volatile storage.
  • Fast Access Time: Offers quick read and write operations, improving system performance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Endurance: Withstands a high number of program/erase cycles, ensuring long-term reliability.
  • Sector Erase Capability: Allows for selective erasure of memory sectors, optimizing memory management.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Improved System Performance: Fast access times enhance overall system performance and responsiveness.
  • Extended Battery Life: Low power consumption prolongs battery life in portable applications.
  • Long-Term Reliability: High endurance ensures reliable data storage over a long period.
  • Efficient Memory Management: Sector erase capability allows for efficient management of memory space.

Additional Details

The W29EE012 typically operates with a supply voltage of 5V and features access times ranging from 70 ns to 150 ns, depending on the specific part number and operating conditions. It supports both byte-wide and page-mode programming. The endurance is typically rated at 100,000 program/erase cycles per sector. The device is typically packaged in a DIP (Dual In-line Package) or SOP (Small Outline Package) for easy integration into electronic circuits. For detailed specifications, including timing characteristics and electrical parameters, consult the manufacturer's datasheet.

This Flash Memory device is designed for applications requiring reliable non-volatile storage with fast access times and low power consumption. Its high endurance and sector erase capability make it suitable for a wide range of embedded systems and data storage applications.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess