EN
  • EN
  • DE

W27E010-12

Part No W27E010-12
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104392-W27E010-12
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W27E010-12 CAD Model

Description

The Winbond W27E010-12 is a high-speed, 1-megabit (128K x 8) Electrically Erasable and Programmable Read-Only Memory (EEPROM). It is designed for applications requiring non-volatile storage with fast access times. Its 120ns access time makes it suitable for various embedded systems and industrial applications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in various embedded applications.
  • Industrial Control Systems: Employed in industrial equipment for storing program parameters, calibration data, and system configurations.
  • Telecommunications Equipment: Used in networking devices for storing configuration settings and software.
  • Consumer Electronics: Integrated into devices like set-top boxes, DVD players, and gaming consoles for storing firmware and user settings.
  • Automotive Electronics: Used in automotive control units for storing calibration data and software updates.

Features:

  • 1-Megabit (128K x 8) EEPROM: Provides non-volatile storage for code and data.
  • Fast Access Time: Offers a 120ns access time for quick data retrieval.
  • Electrically Erasable and Programmable: Allows for in-system programming and erasing.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Low Power Consumption: Designed for low power consumption during operation and standby.
  • Automatic Page Write Operation: Simplifies the programming process.
  • Data Protection: Includes features to prevent accidental writes and ensure data integrity.

Benefits:

  • Reliable Data Storage: Ensures reliable storage of critical data and program code.
  • Fast Performance: Enables quick access to stored data, improving system performance.
  • In-System Programmability: Allows for convenient updates and modifications without removing the device from the system.
  • Ease of Integration: Simple interface allows for easy integration into various systems.
  • Reduced System Cost: Integrated features help reduce overall system cost.

Additional Details:

The W27E010-12 operates within a temperature range of -40°C to +85°C. It is available in various package options, including DIP and PLCC. The device supports both read and write operations and features a command set for controlling memory operations. It also includes features like a write enable input and a chip enable input for controlling access to the memory.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess