EN
  • EN
  • DE

W25X40BVIG

Part No W25X40BVIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409711-W25X40BVIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X40BVIG CAD Model

Description

The W25X40BVIG is a 4M-bit Serial Flash memory device from Winbond Electronics. This device is designed for a wide range of applications requiring non-volatile storage. It utilizes a single 2.7V to 3.6V power supply and offers standard SPI (Serial Peripheral Interface), Dual SPI, and Quad SPI functionalities for flexible and high-speed data transfer.

Applications

  • Embedded systems for storing boot code
  • Consumer electronics for storing firmware and user settings
  • Data logging in industrial and medical equipment
  • Storage for configuration data in networking devices
  • Portable devices for storing application code and data

Features

  • 4M-bit (512K-byte) Serial Flash Memory
  • SPI Interface: Supports Standard, Dual, and Quad SPI modes
  • High-Speed Clock Frequency: Up to 80MHz
  • Low Power Consumption: Active, Standby, and Power-Down modes
  • Write Protection: Hardware and Software Write Protection
  • Small Package Options: SOIC, VSOP, WSON
  • JEDEC Standard Manufacturer and Device ID

Benefits

  • Space-efficient: Compact package design for use in small form-factor devices
  • High Performance: Fast clock speeds for rapid data access and transfer
  • Reliable Storage: Write protection features to ensure data integrity
  • Low Power Operation: Extends battery life in portable devices
  • Versatile Interface: Supports multiple SPI modes for flexible integration

Additional Details

The W25X40BVIG operates from a single 2.7V to 3.6V power supply and is available in various package options including SOIC, VSOP, and WSON. The device supports standard SPI, Dual SPI, and Quad SPI operation allowing for flexible data transfer rates. The memory array is organized into uniform 4KB sectors and 64KB blocks, allowing for flexible erase options. The device features both hardware and software write protection mechanisms to prevent accidental data corruption. It also includes a JEDEC standard manufacturer and device ID for easy device recognition. Endurance is rated at 100,000 program/erase cycles, and data retention is guaranteed for a minimum of 20 years.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess