EN
  • EN
  • DE

W25X32AVSFIG

Part No W25X32AVSFIG
Manufacturer Winbond Electronics
Catalog Flash
Description 32M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409694-W25X32AVSFIG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X32AVSFIG CAD Model

Description

The W25X32AVSFIG is a 32Mb Serial Flash memory device from Winbond Electronics, offering a reliable and versatile storage solution for a variety of applications. It features a standard Serial Peripheral Interface (SPI) for seamless integration with microcontrollers and other host devices. This memory chip is ideal for storing firmware, configuration data, and other critical information in a non-volatile manner.

Applications:

  • Embedded Systems: Used extensively for storing firmware, boot loaders, and configuration settings.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles for storing system code and user preferences.
  • Networking Equipment: Employed in routers, modems, and switches for storing network configurations and operating system images.
  • Industrial Control Systems: Used for storing program code, calibration data, and machine parameters in industrial automation equipment.
  • Medical Devices: Incorporated in portable medical devices for storing calibration data, patient information, and operational settings.

Features:

  • 32Mb (4M x 8) Memory Capacity: Provides a substantial storage space for various data requirements.
  • Standard SPI Interface: Ensures easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates efficiently within a wide voltage range.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3.
  • Page Program (256 Bytes): Enables efficient data writing.
  • Sector Erase (4KB) and Block Erase (32KB, 64KB): Allows for flexible memory management.
  • Chip Erase: Facilitates quick and complete memory clearing.
  • Write Protection: Prevents accidental or unauthorized data modification.
  • Data Retention: Ensures reliable long-term data storage.

Benefits:

  • Simplified Integration: The SPI interface allows for straightforward connection to microcontrollers, reducing design complexity.
  • Large Storage Capacity: Provides ample space for storing extensive data, reducing the need for external memory solutions.
  • Reliable Performance: Ensures data integrity and dependable operation in various environmental conditions.
  • Low Power Consumption: Extends battery life in portable devices, making it suitable for mobile and IoT applications.
  • Flexible Data Management: Sector and block erase capabilities enable efficient memory utilization and reduce fragmentation.
  • Enhanced Data Security: Write protection features prevent accidental or malicious data corruption.

Additional Details:

The W25X32AVSFIG utilizes advanced flash memory technology to deliver high performance and durability. It supports a wide range of operating temperatures, making it suitable for both commercial and industrial applications. The compact package size allows for easy integration into space-constrained designs. This device also incorporates features like Software Write Protection and Hardware Write Protection to enhance data security. With fast programming and erase times, the W25X32AVSFIG allows for efficient data storage and retrieval. It is specifically designed to meet the demands of modern electronic devices requiring reliable non-volatile memory. The device is commonly used in applications where frequent updates to stored data are required, highlighting its robust endurance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess