EN
  • EN
  • DE

W25X20CVUXSG

Part No W25X20CVUXSG
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description Spi 2MB 2.7^3.6V Uson 2X3MM 8PIN -40?^125? ??
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989098-W25X20CVUXSG
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25X20CVUXSG CAD Model

Description

The W25X20CVUXSG is a 2M-bit Serial Flash memory device manufactured by Winbond Electronics. It features a small sector erase, and high performance. It uses a single 2.7V to 3.6V power supply and consumes very little power. This makes it an ideal memory solution for various applications, including mobile, and embedded systems.

Applications:

  • Consumer Electronics: Storing configuration data and firmware in devices like digital cameras and MP3 players.
  • Embedded Systems: Storing boot code and application data in microcontrollers and embedded processors.
  • IoT Devices: Storing sensor data and firmware updates in connected devices.
  • Networking Equipment: Storing configuration settings in routers and switches.
  • Medical Devices: Storing patient data and device firmware in portable medical equipment.

Features:

  • 2M-bit (256K-byte) Storage Capacity: Sufficient memory for storing various types of data.
  • Serial Peripheral Interface (SPI): Simple and widely used interface for communication with microcontrollers.
  • Small Sector Erase: Allows for efficient data management and minimizes erase times.
  • Single 2.7V to 3.6V Power Supply: Low voltage operation for portable applications.
  • Low Power Consumption: Extends battery life in portable devices.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: SPI interface simplifies integration with microcontrollers.
  • Fast Read and Write Operations: Enables quick data access and storage.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term reliability.

Technical Specifications:

The W25X20CVUXSG supports SPI modes 0 and 3. It has a maximum clock frequency of 80MHz. It is available in a SOIC package. Consult the Winbond datasheet for the complete and precise specifications, including operating temperature range, and detailed timing parameters.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess