EN
  • EN
  • DE

W25Q80DVUXIET

Part No W25Q80DVUXIET
Manufacturer Winbond Electronics
Catalog Flash
Description 8Mb Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945397-W25Q80DVUXIET
Series *
Ultra Librarian 3D Model Ultra Librarian W25Q80DVUXIET CAD Model

Description

The W25Q80DVUXIET is an 8M-bit Serial Flash memory with advanced security features from Winbond Electronics. It offers a flexible and cost-effective solution for systems requiring non-volatile storage. This memory device features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and microprocessors.

Applications:

  • Embedded Systems
  • Consumer Electronics
  • Networking Devices
  • Industrial Control Systems
  • IoT (Internet of Things) Devices

Features:

  • 8M-bit (1024K x 8) memory organization
  • Standard SPI: CLK, /CS, DI, DO
  • Dual/Quad SPI: CLK, /CS, IO0, IO1, IO2, IO3
  • High Performance: Up to 104MHz single/dual/quad SPI clocks
  • Low Power Consumption: Active and Standby modes
  • Wide Voltage Range: 2.7V to 3.6V
  • Write Protection: Hardware write protection control
  • Endurance: Minimum 100,000 erase/program cycles
  • Data Retention: Minimum 20 years
  • Package: USON 8-pin

Benefits:

  • Reliable Data Storage: Provides a robust non-volatile memory solution, ensuring data integrity even when power is lost.
  • High Performance: Enables fast data transfer rates, improving system responsiveness and overall performance.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Flexible Interface: SPI interface simplifies integration with a wide range of microcontrollers and microprocessors.
  • Compact Package: The USON package allows for space-saving designs in compact devices.

Additional Details:

The W25Q80DVUXIET supports standard, dual, and quad SPI operations, providing flexibility in data transfer speeds. It includes advanced security features such as hardware write protection, preventing accidental data modification. The device's endurance of 100,000 erase/program cycles and a data retention of 20 years ensure long-term reliability in various applications.

The device operates within a voltage range of 2.7V to 3.6V and is available in an 8-pin USON package. It is suitable for applications requiring serial flash memory with high performance, low power consumption, and a compact form factor.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess