EN
  • EN
  • DE

AX5243-1-TA05

Part No AX5243-1-TA05
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 20VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name AX5243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AX5243-1-TA05OSCT, AX5243-1-TA05OSTR, AX5243-1-TA05OSDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912323-AX5243-1-TA05
Ultra Librarian 3D Model Ultra Librarian AX5243-1-TA05 CAD Model

Description

The AX5243-1-TA05 is a cutting-edge RF transceiver module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transceiver is tailored for ultra-low power wireless applications, offering a remarkable blend of efficiency and performance in a compact form factor.

Key Features

  • Frequency Range: The AX5243-1-TA05 operates across a wide frequency range, making it suitable for a variety of wireless communication standards.
  • Power Efficiency: With its advanced power management features, this transceiver ensures optimal battery life, which is crucial for portable and remote applications.
  • Modulation Schemes: It supports multiple modulation schemes, including ASK, FSK, PSK, and 4-FSK, offering flexibility in designing communication protocols.
  • Data Rate: The device can handle data rates of up to 125 kbps, allowing for a robust data transmission that can cater to a range of applications.
  • Integrated Features: The AX5243-1-TA05 comes with an integrated voltage regulator, frequency synthesizer, and a packet handling engine, streamlining the design process for engineers.

Applications

This transceiver is ideal for a multitude of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wireless sensor networks
  • Home and building automation
  • Industrial control systems
  • Smart metering

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The AX5243-1-TA05 is built with the highest standards of reliability and performance in mind, ensuring that it meets the rigorous demands of industrial and consumer applications alike.

Environmental Considerations

The AX5243-1-TA05 is designed with environmental responsibility in mind. It complies with RoHS directives, reflecting ON Semiconductor's dedication to reducing the environmental impact of their products.

With its versatile feature set and commitment to quality, the AX5243-1-TA05 from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable wireless communication solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1087 $52.8479
40+ $2.5507 $102.0280
61+ $2.4710 $150.7310
84+ $2.3913 $200.8692
109+ $2.3116 $251.9644
145+ $2.0725 $300.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess