The W25Q64JVSSIQT is a 64M-bit Serial Flash memory device manufactured by Winbond Electronics. It's designed to offer a versatile storage solution for systems with limited space, pins, and power. The W25Q series uses a standard Serial Peripheral Interface (SPI) for accessing memory with high performance and reliability.
Applications:
- Embedded Systems
- Consumer Electronics
- Mobile Devices
- Industrial Control Systems
- IoT (Internet of Things) Devices
Features:
- 64M-bit (8M-byte) Serial Flash
- Standard, Dual, Quad SPI support
- High speed clock frequency: Up to 104 MHz
- Continuous Read with 8/16/32-Byte Wrap
- Superior Reliability: 100,000 erase/program cycles
- Data Retention: 20 years
- Low Power Consumption
- Small Package Options
Benefits:
- Space-saving design due to small package options
- High-performance read/write operations allow for quick data access
- Low power consumption extends battery life in portable applications
- Robust data retention ensures long-term storage reliability
- Simplified system design with single SPI interface
Additional Details:
The W25Q64JVSSIQT operates from a single 2.7V to 3.6V power supply and is available in various package options. It supports standard SPI, Dual SPI, and Quad SPI operation, providing flexibility in system design. The device offers a wide range of memory densities, making it suitable for a variety of applications. Its advanced security features protect against unauthorized access and data tampering. The W25Q64JVSSIQT is designed for low power consumption, making it ideal for battery-powered devices.
The device supports sector erase (4KB), block erase (32KB and 64KB), chip erase operations as well as individual byte program. It has a software and hardware write-protection feature offering flexibility in protection against unwanted modification of memory content.