EN
  • EN
  • DE

TAS5414BTPHDQ1

Part No TAS5414BTPHDQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO QUAD BTL 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 2 @ 2 Ohm; 79W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 24 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 054677-TAS5414BTPHDQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414BTPHDQ1 CAD Model

Description

Product Overview: TAS5414BTPHDQ1 Automotive Audio Amplifier

The TAS5414BTPHDQ1 is a high-performance, automotive-grade audio amplifier designed by Texas Instruments to deliver exceptional sound quality and efficiency for in-vehicle audio systems. This advanced Class-D amplifier is specifically engineered to meet the rigorous standards of the automotive industry, providing robust audio solutions for manufacturers and enthusiasts alike.

Key Features

  • Power Output: The TAS5414BTPHDQ1 offers a continuous power output of 23 W per channel into 4 ohms and 38 W into 2 ohms, ensuring powerful and clear audio performance.
  • Channels: It is a four-channel amplifier, allowing for versatile speaker configurations and the capability to drive a full-range audio system.
  • Efficiency: With Class-D operation, it provides high efficiency, which reduces power consumption and minimizes heat generation.
  • Audio Quality: The device features low THD+N (Total Harmonic Distortion plus Noise), preserving audio fidelity and ensuring high-quality sound reproduction.
  • Integrated Diagnostics: Built-in diagnostics and error reporting functionalities facilitate system monitoring and troubleshooting, enhancing reliability and safety.
  • EMI Performance: Engineered to mitigate electromagnetic interference (EMI), the TAS5414BTPHDQ1 is suitable for the electromagnetically challenging automotive environment.

Applications

Ideal for automotive audio systems, the TAS5414BTPHDQ1 can be used in a variety of applications, including head units, external amplifiers, rear-seat entertainment systems, and active speaker systems. Its robust design and high-quality audio output make it a preferred choice for manufacturers seeking to enhance the in-car audio experience.

Reliability and Packaging

The TAS5414BTPHDQ1 is available in a 64-pin HTQFP (PowerPAD™) package, which aids in thermal performance and space-saving design. It is designed to withstand the harsh conditions of the automotive environment, meeting AEC-Q100 qualification for automotive applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8026 $65.4078
6+ $17.8894 $107.3364
9+ $17.3303 $155.9727
12+ $16.7713 $201.2556
16+ $16.2122 $259.3952
21+ $14.5351 $305.2371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess