EN
  • EN
  • DE

TPS3801T50DCKRG4

Part No TPS3801T50DCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLTAGE SUPERVISOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 055551-TPS3801T50DCKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3801T50DCKRG4 CAD Model

Description

Overview of TPS3801T50DCKRG4

The TPS3801T50DCKRG4 is a high-precision voltage detector designed and manufactured by Texas Instruments. This device is a crucial component for systems that require reliable voltage monitoring to ensure proper operation and protection against voltage anomalies. It is widely used in a variety of applications including microprocessor/microcontroller, FPGA, and DSP monitoring, as well as in battery-powered equipment, portable electronics, and industrial control systems.

Key Features

  • Voltage Threshold: The TPS3801T50DCKRG4 features a fixed-sense threshold voltage of 5V, which is ideal for monitoring 5V power supplies and ensuring they remain within operational limits.
  • High Accuracy: With a precision threshold accuracy of ±1.5% at room temperature and ±2.5% over the full temperature range (-40°C to +85°C), this device provides reliable monitoring that is critical for sensitive electronics.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming a low quiescent current of 6.5 µA, thus minimizing the impact on overall system power budget.
  • Supply Voltage Range: The TPS3801T50DCKRG4 operates over a wide supply voltage range from 1.1V to 5.5V, providing flexibility in various system designs.
  • Output Type: It offers an open-drain output, which allows for easy interfacing with other logic levels and provides the option to wire multiple detectors in parallel for a combined output signal.
  • Fast Response Time: The device ensures quick system response with a typical delay time of 20 µs, allowing for prompt corrective actions in the event of a voltage fault.
  • Temperature Range: Designed to operate in a wide temperature range, it is suitable for use in diverse environments and applications.
  • Packaging: The TPS3801T50DCKRG4 comes in a small, 5-pin SC-70 package, making it ideal for space-constrained applications.

Applications

The versatile nature of the TPS3801T50DCKRG4 makes it an excellent choice for various applications that require precise voltage monitoring. Its high accuracy and low power consumption make it particularly well-suited for portable and battery-powered devices, while its robustness ensures reliable operation in industrial settings.

With its comprehensive features, the TPS3801T50DCKRG4 from Texas Instruments stands out as a reliable and efficient solution for voltage detection and system protection, ensuring the stability and integrity of electronic systems across a broad range of applications.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7755 $53.2650
70+ $1.4569 $101.9830
110+ $1.4113 $155.2430
150+ $1.3658 $204.8700
190+ $1.3203 $250.8570
255+ $1.1837 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess