The W25Q64JVSIQ is a 64M-bit Serial Flash memory device by Winbond. It offers a versatile, high-performance storage solution for various embedded applications. This memory device utilizes a Serial Peripheral Interface (SPI) for efficient data transfer and storage.
Applications:
- Embedded Systems
- Industrial Control
- Consumer Electronics
- Networking Devices
- IoT Devices
Features:
- 64M-bit (8M-byte) capacity
- Standard SPI, Dual SPI, Quad SPI modes
- Clock frequency up to 104 MHz
- Low power consumption
- Sector Erase, Block Erase, Chip Erase
- Software and Hardware Write Protection
Benefits:
- Compact size allows integration into small devices.
- High-speed data transfer for efficient operation.
- Low power consumption extends battery life.
- Flexible erase options for efficient memory management.
- Write protection prevents accidental data corruption.
Additional Details:
The W25Q64JVSIQ operates on a single 2.7V to 3.6V power supply and offers a wide range of operating temperatures. It supports sector erase (4KB), block erase (32KB and 64KB), and chip erase operations, providing flexible options for memory management. This device also incorporates both software and hardware write protection features to prevent accidental data corruption. The W25Q64JVSIQ is designed for high reliability and long-term data retention, making it suitable for critical applications.
This memory device complies with JEDEC standards and is available in various package options, including SOIC, VSOP, and WSON. It also supports a variety of commands for reading, programming, and erasing data. The W25Q64JVSIQ is ideal for storing firmware, configuration data, and other important information in embedded systems. It is a reliable and cost-effective solution for non-volatile memory storage.