EN
  • EN
  • DE

W25Q64FWBYIC

Part No W25Q64FWBYIC
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description Serial Nor Flash 64Mbit(8MB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104377-W25Q64FWBYIC
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25Q64FWBYIC CAD Model

Description

The Winbond W25Q64FWBYIC is a 64M-bit Serial Flash memory with Dual/Quad SPI and QPI interface, offering high performance and security features for a wide range of embedded applications. It operates from a 2.7V to 3.6V power supply and provides reliable non-volatile storage.

Applications

  • Embedded Systems
  • Networking Equipment
  • Set-Top Boxes
  • LCD TVs
  • Security Systems
  • Industrial Control

Features

  • 64M-bit (8M-byte) capacity
  • Multiple I/O Interface: SPI, Dual SPI, Quad SPI, QPI
  • High Performance: Up to 104MHz clock frequency
  • Standard SPI: Supports SPI modes 0 and 3
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 32KB or 64KB blocks
  • Chip Erase
  • Software and Hardware Write Protection
  • Volatile and Non-Volatile Status Register Bits
  • Low Power Consumption: Active and Standby modes
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: 8-pin SOIC

Benefits

  • High storage capacity enables storage of complex firmware and data.
  • Multiple I/O interfaces provide flexibility in system design.
  • Fast clock frequency supports high-speed data transfer rates.
  • Flexible erase architecture enables efficient memory management.
  • Write protection features prevent accidental or malicious data corruption.
  • Low power consumption prolongs battery life in portable devices.

Additional Details

The W25Q64FWBYIC utilizes advanced flash memory technology, offering reliable and secure non-volatile storage. It supports SPI, Dual SPI, Quad SPI, and QPI interfaces, offering various options for optimizing performance and system design. The device features a fast clock frequency of up to 104MHz, enabling rapid data transfer. It provides sector, block, and chip erase options for efficient memory management. Software and hardware write protection mechanisms safeguard data from unauthorized modification. This Serial Flash memory is ideal for storing boot code, configuration data, and application code in a variety of embedded systems. It supports JEDEC standard manufacturer and device ID and a unique serial number, aiding in device identification and tracking. The part is lead-free and RoHS compliant.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess