EN
  • EN
  • DE

RH5RH333B-T1

Part No RH5RH333B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM STEP-UP DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294556-RH5RH333B-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RH333B-T1 CAD Model

Description

The RH5RH333B-T1 is a voltage regulator produced by Ricoh Electronic Devices Co., LTD. It is a low dropout (LDO) regulator that provides a stable output voltage of 3.3V. The device is designed for portable applications and battery-powered devices where efficiency and small size are critical.

Applications:

  • Portable electronic devices: Such as smartphones, tablets, and digital cameras, where efficient power management is crucial.
  • Battery-powered applications: Ideal for devices that rely on batteries, such as IoT devices, wearables, and remote controls.
  • Wireless communication devices: Powering RF modules and transceivers in wireless systems like Bluetooth and Wi-Fi devices.
  • Microcontroller power supplies: Providing stable voltage to microcontrollers in embedded systems.
  • Sensor power supplies: Ensuring accurate sensor readings by supplying a stable voltage to sensors.

Features:

  • Low dropout voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Overcurrent protection: Protects the device and load from excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Small package size: Suitable for space-constrained applications.
  • High output voltage accuracy: Provides a stable and precise output voltage.

Benefits:

  • Extended battery life: Low dropout voltage and high efficiency minimize power loss, resulting in longer battery life.
  • Enhanced system reliability: Protection features prevent damage from electrical faults and overheating.
  • Compact design: Small package allows for integration into small devices.
  • Stable and accurate power supply: Ensures consistent performance of connected circuits.
  • Simplified design: Integrated protection features reduce the need for external components.

The RH5RH333B-T1 is typically available in a small surface-mount package, making it suitable for automated assembly. It often requires only a few external components, such as input and output capacitors, for stable operation. The specific dropout voltage, quiescent current, and output voltage tolerance can be found in the product datasheet. It's essential to consult the datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess