EN
  • EN
  • DE

W25Q64FVS1G

Part No W25Q64FVS1G
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409664-W25Q64FVS1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q64FVS1G CAD Model

Description

The W25Q64FVS1G is a 64M-bit Serial Flash memory manufactured by Winbond. It offers high performance and reliability for various embedded applications. This device features a standard SPI interface, allowing for easy integration with microcontrollers and other host devices. It supports standard, Dual, and Quad SPI operation, providing flexibility in data transfer rates.

Applications:

  • Networking Devices: Used in routers, switches, and modems for storing boot code and configuration data.
  • Set-Top Boxes: Stores firmware, user settings, and application data.
  • Gaming Consoles: Employed for storing game code and user profiles.
  • Digital Cameras: Used for storing image data and camera firmware.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other industrial control equipment.

Features:

  • 64M-bit (8M-byte) Serial Flash Memory: Provides ample storage capacity for various applications.
  • Standard SPI Interface: Allows for easy integration with microcontrollers and other host devices.
  • Dual/Quad SPI Support: Enables high-speed data transfer, improving system performance.
  • Uniform 4KB Sectors and 64KB Blocks: Offers flexible erase options for efficient memory management.
  • 2.7V to 3.6V Single Power Supply: Provides compatibility with a wide range of systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Software and Hardware Write Protection: Prevents accidental data corruption.

Benefits:

  • High Storage Capacity: Sufficient memory for storing large amounts of data and complex code.
  • Fast Data Transfer Rates: Improves system performance and responsiveness.
  • Flexible Erase Options: Allows for efficient memory management and updates.
  • Low Power Consumption: Ideal for battery-powered applications and energy-efficient designs.
  • Reliable Performance: Ensures stable operation in various environmental conditions.
  • Enhanced Data Protection: Prevents unauthorized access and accidental data loss.

Additional Details:

The W25Q64FVS1G operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. It is available in various package options, including SOIC, VSOP, and WSON. The device supports a data transfer rate of up to 104 MHz in Quad SPI mode, allowing for fast read and write operations.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess