EN
  • EN
  • DE

W25Q32JVSIQ

Part No W25Q32JVSIQ
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842151-W25Q32JVSIQ
Ultra Librarian 3D Model Ultra Librarian W25Q32JVSIQ CAD Model

Description

The W25Q32JVSIQ is a 32M-bit Serial Flash memory, manufactured by Winbond Electronics. This memory device is designed for a wide range of applications requiring reliable, non-volatile storage with a small footprint. Its SPI interface enables easy integration with microcontrollers and embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, configuration settings, and boot code in embedded systems.
  • Consumer Electronics: Integrated into consumer electronic devices such as TVs, set-top boxes, and gaming consoles for storing application code and user data.
  • Networking Equipment: Utilized in routers, switches, and modems for storing bootloaders and configuration files.
  • Industrial Control Systems: Implemented in industrial control systems for storing program code and operating parameters.
  • IoT Devices: Employed in various IoT devices for firmware storage and over-the-air (OTA) updates.

Features

  • 32M-bit (4MB) Storage Capacity: Offers a storage capacity of 32 megabits, equivalent to 4 megabytes.
  • SPI Interface: Communicates using a standard Serial Peripheral Interface (SPI).
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for increased data transfer rates.
  • Uniform 4KB Sectors and 64KB Blocks: Memory organization into uniform sectors and blocks for efficient management.
  • Page Program (256 Bytes per Page): Supports page programming with 256 bytes per page.
  • Program/Erase Suspend/Resume: Enables suspension and resumption of program and erase operations.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Wide Operating Voltage: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Industrial Temperature Range: Operates reliably within the industrial temperature range of -40°C to +85°C.
  • Security Features: Includes security features such as block protection and unique ID.

Benefits

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.
  • Fast Data Transfer Rates: Enables fast data transfer with Dual and Quad SPI modes.
  • Efficient Memory Management: Offers efficient memory management with uniform sector and block sizes.
  • Low Power Operation: Minimizes power consumption in battery-powered applications.
  • Easy Integration: Simplifies integration with microcontrollers and other embedded systems.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory needs.

Additional Details

The W25Q32JVSIQ utilizes CMOS technology and advanced manufacturing processes. It is available in various package options, including SOIC, VSOP, and WSON. This memory device is designed to meet stringent quality and reliability standards. The device offers enhanced security features for protecting sensitive data. It supports standard SPI, Dual SPI, and Quad SPI operation, offering flexibility in data transfer rates.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess