EN
  • EN
  • DE

W25Q32BVSF1G

Part No W25Q32BVSF1G
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1053+
Reference case SOP16
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 757984-W25Q32BVSF1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSF1G CAD Model

Description

The W25Q32BVSF1G is a 32M-bit (4M-byte) Serial Flash memory device from Winbond Electronics. It features a standard Serial Peripheral Interface (SPI) for high-performance and reliable storage in a small package. This memory is commonly used for storing code, data, and voice in a wide variety of applications.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in microcontrollers and embedded processors.
  • Consumer Electronics: Employed in devices like set-top boxes, digital TVs, and gaming consoles for storing boot code and application data.
  • Networking Equipment: Utilized in routers, switches, and modems to store configuration files and operating system images.
  • Industrial Control Systems: Integrated into industrial equipment for storing program code and data logging.
  • IoT Devices: Used for over-the-air (OTA) firmware updates and data storage in Internet of Things (IoT) devices.

Features

  • 32M-bit (4M-byte) Capacity: Provides ample storage space for code and data.
  • Standard SPI Interface: Supports standard, dual, and quad SPI operation for high-speed data transfer.
  • Uniform 4KB Sectors: Facilitates easy sector erase and program operations.
  • Page Program (256 Bytes per Page): Enables efficient programming of data in page-sized blocks.
  • Wide Operating Voltage Range: Operates from 2.7V to 3.6V.
  • Low Power Consumption: Minimizes power consumption during active and standby modes.
  • Small Package Options: Available in various package options, including SOIC, WSON, and USON.

Benefits

  • High Performance: Fast read, write, and erase times improve system responsiveness.
  • Reliable Data Storage: Provides non-volatile storage with high endurance and data retention.
  • Space-Saving Design: Small package options allow for integration into compact devices.
  • Cost-Effective Solution: Offers a balance of performance, capacity, and price.
  • Easy Integration: Standard SPI interface simplifies interfacing with microcontrollers and processors.

Additional Details

The W25Q32BVSF1G supports various SPI modes, including SPI Mode 0 and Mode 3, allowing for flexible interfacing with different host devices. It also features advanced security features such as block protection and password protection to prevent unauthorized access to the stored data. The device offers a typical endurance of 100,000 erase/program cycles per sector, ensuring long-term reliability. The data retention is typically 20 years. The operating temperature range is typically -40°C to +85°C. The device supports Serial Quad I/O (SQI) mode for even faster data transfer rates, making it suitable for demanding applications. The software and hardware write protection features provide added security against accidental data corruption.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
Lowest to $50.4238

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess