EN
  • EN
  • DE

W25Q32BVFIG

Part No W25Q32BVFIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409637-W25Q32BVFIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32BVFIG CAD Model

Description

The W25Q32BVFIG is a 32M-bit Serial Flash memory, manufactured by Winbond Electronics, designed for a variety of applications requiring non-volatile memory storage. It supports standard, dual, and quad SPI interfaces for versatile communication options. The device is characterized by its high-speed performance, robust security features, and low power consumption, making it ideal for embedded systems, consumer electronics, and industrial control applications.

Applications:

  • Embedded Systems: Used in microcontrollers and microprocessors to store firmware, boot code, and configuration data.
  • Consumer Electronics: Employed in set-top boxes, digital TVs, and gaming consoles for storing application code, user settings, and multimedia content.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data loggers for storing control programs, system parameters, and historical data.
  • Networking Equipment: Integrated into routers, switches, and modems to store network operating systems, configuration files, and security protocols.
  • Medical Devices: Incorporated into portable medical devices, patient monitoring systems, and diagnostic equipment for storing critical system data and software.

Features:

  • Memory Capacity: 32M-bit (4MB) storage capacity.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible communication.
  • High-Speed Performance: Offers clock frequencies up to 104MHz.
  • Security Features: Includes software and hardware write-protection mechanisms to prevent unauthorized access and modification of stored data.
  • Page Programming: Supports page programming for faster and more efficient data writing.
  • Sector Erase/Bulk Erase: Provides sector and bulk erase operations for easy memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a voltage range of 2.7V to 3.6V.
  • Package: Available in various packages, including SOIC and WSON, for flexible integration.

Benefits:

  • Reliable Non-Volatile Storage: Ensures data retention even when power is off.
  • Fast Data Transfer: Enables quick access to stored data through its high-speed SPI interface.
  • Enhanced Security: Protects sensitive data from unauthorized access and modification.
  • Easy Integration: Simplifies system design with its standard SPI interface and compact package options.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a competitive cost per bit for non-volatile memory storage.

Additional Details:

The W25Q32BVFIG utilizes CMOS floating gate technology for data storage, offering high endurance and data retention. It supports various read modes, including standard read, fast read, dual output read, dual I/O read, quad output read, and quad I/O read, providing flexibility in data access. The device also features a deep power-down mode for ultra-low power consumption during standby. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. It features individual block locking and unlocking for memory region protection.

You May Also Be Interested in

Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $18.9600
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,724 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess