EN
  • EN
  • DE

W25Q32BVAIG

Part No W25Q32BVAIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409635-W25Q32BVAIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32BVAIG CAD Model

Description

The W25Q32BVAIG is a 32M-bit Serial Flash memory from Winbond Electronics, designed for a wide range of applications requiring non-volatile storage. It supports standard, dual, and quad SPI interfaces, providing flexibility and high-speed data access. The device features robust security and low power consumption, making it suitable for embedded systems, consumer electronics, and industrial applications.

Applications:

  • Embedded Systems: Used in microcontrollers and microprocessors for storing firmware, boot code, and configuration data.
  • Consumer Electronics: Employed in set-top boxes, digital TVs, and gaming consoles to store application code, user settings, and multimedia content.
  • Industrial Control: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data loggers for storing control programs, system parameters, and historical data.
  • Networking Equipment: Integrated into routers, switches, and modems for storing network operating systems, configuration files, and security protocols.
  • Medical Devices: Incorporated into portable medical devices, patient monitoring systems, and diagnostic equipment for storing critical system data and software.

Features:

  • Memory Capacity: 32M-bit (4MB) storage capacity.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible communication.
  • High-Speed Performance: Offers clock frequencies up to 104MHz.
  • Security Features: Includes software and hardware write-protection mechanisms to prevent accidental or malicious data corruption.
  • Page Programming: Supports page programming for faster and more efficient data writing.
  • Sector Erase/Bulk Erase: Provides sector and bulk erase operations for easy memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a voltage range of 2.7V to 3.6V.
  • Package: Available in an 8-pin SOIC package for easy integration into existing systems.

Benefits:

  • Reliable Non-Volatile Storage: Ensures data retention even when power is off.
  • Fast Data Transfer: Enables quick access to stored data through its high-speed SPI interface.
  • Enhanced Security: Protects sensitive data from unauthorized access and modification.
  • Easy Integration: Simplifies system design with its standard SPI interface and compact package.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a competitive cost per bit for non-volatile memory storage.

Additional Details:

The W25Q32BVAIG utilizes CMOS floating gate technology for data storage, offering high endurance and data retention. It supports various read modes, including standard read, fast read, dual output read, dual I/O read, quad output read, and quad I/O read, providing flexibility in data access. The device also features a deep power-down mode for ultra-low power consumption during standby. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environmental conditions. It implements features for data protection and secure storage.

You May Also Be Interested in

ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess