EN
  • EN
  • DE

FSAV430QSC

Part No FSAV430QSC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low Voltage Ultra Low Power High Bandwidth (1.1GHz) Quad SPDT Video Switch | IC VIDEO SWITCH QUAD 2X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 6Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.1GHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number FSAV430
Manufacturer Pack Quantity 4,700
MSL Level 1 (Unlimited)
Win Source Part Number 1175863-FSAV430QSC
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAV430QSC CAD Model

Description

The ON Semiconductor FSAV430QSC is a high-performance, low-power, quad SPST (Single Pole Single Throw) analog switch that is designed to deliver exceptional signal integrity for a wide range of applications. This versatile component is housed in a compact QFN-16 package, making it an ideal solution for space-constrained designs.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, from 1.65V to 4.3V, allowing for flexible integration into various circuit designs.
  • Low On-Resistance: The FSAV430QSC boasts a low on-resistance (RON) typically ranging from 0.8Ω to 1.0Ω, which minimizes signal distortion and power loss, ensuring efficient operation.
  • High Bandwidth: With a high bandwidth of over 300MHz, this analog switch is capable of handling high-speed signals without compromising performance, making it suitable for video, audio, and data applications.
  • ESD Protection: The device is equipped with built-in ESD protection circuitry, providing robust defense against electrostatic discharges and enhancing the reliability of the end product.
  • Low Power Consumption: Designed for energy-sensitive applications, the FSAV430QSC consumes minimal power, which helps to extend battery life in portable devices.

Applications

The FSAV430QSC is engineered to meet the demands of a diverse range of applications. Its high-speed switching capabilities and low on-resistance make it an excellent choice for:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable consumer electronics
  • Medical equipment
  • Test and measurement instruments

Conclusion

ON Semiconductor's FSAV430QSC is a cutting-edge quad SPST analog switch that offers designers a high degree of flexibility and performance. Its compact footprint, combined with its low on-resistance and high bandwidth, makes it a highly efficient solution for a multitude of electronic applications. Robust ESD protection and low power consumption further enhance its appeal for designing reliable, energy-efficient products.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4796 $59.1840
100+ $1.2139 $121.3900
150+ $1.1758 $176.3700
205+ $1.1377 $233.2285
265+ $1.1007 $291.6855
355+ $0.9864 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess